Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH3
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 620V
Current - Continuous Drain (Id) @ 25°C 3.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs 14nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 450pF @ 50V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 70W (Tc)
Rds On (Maximum) @ Id, Vgs 1.95 Ohm @ 1.9A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220
Package TO-220-3
Win Source Part Number 1261746-STP4N62K3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP4N62K3
Introduction Date May 05, 2010
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STP4N62K3 CAD Model

Description

The STP4N62K3 is a high voltage N-channel Power MOSFET designed and manufactured by the reputable semiconductor company, STMicroelectronics. This Power MOSFET is a part of the SuperMESH™3 series, which is well-known for its extremely low on-resistance and high dv/dt capability. These features make the STP4N62K3 an excellent choice for a wide range of power applications, including switch-mode power supplies, power converters, and motor control circuits.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 620V, this MOSFET can handle high voltage applications with ease, ensuring reliable operation in demanding environments.
  • Low On-Resistance: The device boasts an on-resistance (R<sub>DS(on)) of only 3.7 Ω typical, which means it has very low conduction losses and is highly efficient in its operation.
  • High Current Capability: The STP4N62K3 can support a continuous drain current (I<sub>D) of up to 4 A, making it suitable for handling moderate power levels.
  • Fast Switching Speed: The SuperMESH™3 technology ensures fast switching performance, which is essential for reducing switching losses and improving overall efficiency.
  • Enhanced dv/dt Capability: This MOSFET is capable of withstanding high dv/dt rates, providing better reliability in applications where voltage transients may occur.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, which guarantees robustness against harsh conditions.
  • TO-220 Package: The TO-220 package offers a good balance between thermal performance and size, making it suitable for a variety of layouts and cooling strategies.

Applications

The STP4N62K3 Power MOSFET is versatile and can be used in various applications such as:

  • High-efficiency switch-mode power supplies (SMPS)
  • Power adapters and chargers
  • LED lighting systems
  • DC-DC converters
  • Motor control circuits
  • Power management functions

With its robust design and superior electrical characteristics, the STP4N62K3 from STMicroelectronics is an excellent choice for designers looking to enhance performance and reliability in their power circuit designs.

You May Also Be Interested in

Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to $0.1541
ECAD model for NIF9N05CLT1G
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.1335
ECAD model for YJQ13N03A
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3658 $70.9740
70+ $1.9412 $135.8840
105+ $1.8806 $197.4630
145+ $1.8199 $263.8855
185+ $1.7592 $325.4520
250+ $1.5772 $394.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention