EN
  • EN
  • DE

IP4855CX25

Part No IP4855CX25
Manufacturer NXP / Nexperia
Catalog Misc Products
Description SD 3.0-compliant memory card integrated voltage level translator with EMI filter and ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825929-IP4855CX25
Ultra Librarian 3D Model Ultra Librarian IP4855CX25 CAD Model

Description

The IP4855CX25 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a global leader in smart connected solutions. This product is an ESD protection device, meticulously engineered to safeguard high-speed interfaces from electrostatic discharge and other voltage-induced transient events. Its compact and efficient design makes it an ideal choice for protecting sensitive components in a wide array of electronic devices.

Key Features

  • High-Speed Data Line Protection: The IP4855CX25 is specifically tailored to provide robust ESD protection for high-speed data lines, ensuring the integrity and reliability of communication.
  • Low Capacitance: With its low capacitance design, the device is suitable for high-frequency applications, minimizing signal attenuation and preserving signal integrity.
  • Multi-Channel Integration: This component integrates multiple ESD protection channels, offering a compact solution for protecting several lines simultaneously.
  • Low Clamping Voltage: The device features a low clamping voltage, which is crucial for protecting modern low-voltage electronics from transient over-voltage events without compromising performance.

Applications

The versatility of the IP4855CX25 allows it to be used in a broad spectrum of applications. It is particularly well-suited for safeguarding high-speed data ports such as USB 2.0, HDMI, DVI, and other serial and parallel interfaces that require fast and reliable ESD protection. Its performance characteristics make it an excellent choice for use in consumer electronics, telecommunications equipment, and computing devices.

Quality and Reliability

NXP is committed to delivering high-quality and reliable components. The IP4855CX25 is built to meet stringent industry standards, ensuring long-term functionality and performance. Users can trust in the durability and effectiveness of this ESD protection device to secure their electronics against the potential damages caused by electrostatic discharge.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1215 $61.2150
23+ $5.0219 $115.5037
36+ $4.8660 $175.1760
50+ $4.7089 $235.4450
64+ $4.5519 $291.3216
85+ $4.0806 $346.8510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess