EN
  • EN
  • DE

MIC33030-AYHJ-TR

Part No MIC33030-AYHJ-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Module DC-DC 1-OUT 0.7V to 3.6V 0.4A 10-Pin DFN EP T/R / IC REG BUCK ADJ 0.4A SYNC 10HMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series HyperLight Load
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.7V
Output Voltage MAX 3.6V
Output Current 400mA
Frequency - Switching 8MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFQFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (2.5x2)
Win Source Part Number 788581-MIC33030-AYHJ-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC33030
Introduction Date April 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC33030-AYHJ-TR CAD Model

Description

Introducing the MIC33030-AYHJ-TR from Microchip Technology

The MIC33030-AYHJ-TR is a high-efficiency, fully integrated, 3A synchronous buck regulator featuring a HyperLight Load™ mode, manufactured by Microchip Technology. This advanced power solution is designed to provide optimal performance in a compact package, making it suitable for a wide range of applications including but not limited to portable devices, networking equipment, and industrial applications.

Key Features:

  • High Efficiency: The MIC33030-AYHJ-TR offers an efficiency up to 93%, reducing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic devices.
  • HyperLight Load™ Mode: This feature significantly improves efficiency at light loads, making it an ideal solution for battery-powered applications where extending battery life is a priority.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.5V, providing design flexibility to meet the needs of various circuit requirements.
  • Integrated MOSFETs: The inclusion of internal MOSFETs simplifies the design and reduces external component count, leading to a smaller PCB footprint and reduced system cost.
  • Thermal Shutdown Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the overall safety and durability of the system.
  • Frequency Synchronization: It allows synchronization to an external clock, which can reduce noise and potential interference in noise-sensitive applications.
  • Small Form Factor: The MIC33030-AYHJ-TR comes in a 20-pin 3x3mm MLF® package, perfect for space-constrained applications.

Applications:

The versatility of the MIC33030-AYHJ-TR makes it suitable for a diverse array of applications. It is particularly well-suited for portable electronics where power efficiency and space are critical considerations. Additionally, its robust design and wide input voltage range make it an excellent choice for networking equipment and industrial systems that require reliable power management solutions.

Ordering Information: The product is available in tape and reel format, denoted by the 'TR' suffix, facilitating efficient handling and manufacturing processes. As part of Microchip Technology's commitment to quality, the MIC33030-AYHJ-TR is designed to meet the stringent requirements of modern electronic devices, ensuring both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2052 $50.7196
56+ $1.8094 $101.3264
86+ $1.7528 $150.7408
118+ $1.6963 $200.1634
153+ $1.6397 $250.8741
205+ $1.4701 $301.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,498 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess