The XC6372B372PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. It is used to protect sensitive electronic components, such as microcontrollers and memory, from malfunction or data corruption due to voltage drops or power failures.
Applications
- Microcontroller Reset Circuits: Providing a reliable reset signal for microcontrollers during power-up, power-down, or brown-out conditions.
- Memory Protection: Preventing data corruption in memory devices (SRAM, EEPROM, Flash) by inhibiting write operations when the voltage is too low.
- Power Supply Monitoring: Monitoring the output voltage of power supplies and triggering an alarm or shutdown if the voltage deviates from the specified range.
- Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and ensure proper operation, extending battery life.
- Industrial Control Systems: Providing a failsafe mechanism in industrial control systems, preventing erratic behavior during power fluctuations.
Features
- High-Accuracy Detection Voltage: Precisely monitors voltage levels with minimal tolerance.
- Ultra-Low Power Consumption: Minimizes battery drain in portable applications.
- Small Package: Compact footprint for space-constrained designs.
- N-Channel Open Drain Output: Flexible output configuration for compatibility with various microcontrollers and logic circuits.
- Built-in Hysteresis: Prevents oscillation around the threshold voltage, ensuring a stable reset signal.
Benefits
- Improved System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions caused by low voltage conditions.
- Data Protection: Protects valuable data stored in memory devices from corruption during power outages or voltage drops.
- Extended Battery Life: Ultra-low power consumption maximizes battery runtime in portable devices.
- Simplified Circuit Design: Reduces the need for external components, simplifying circuit design and reducing board space.
- Cost-Effective Solution: Provides essential voltage monitoring and reset functionality at a reasonable cost.
Additional Details
The XC6372B372PR has a detection voltage of 3.7V. It features a very low quiescent current. The open drain output allows for flexible connection to different logic levels via an external pull-up resistor. The integrated hysteresis prevents unwanted triggering due to noise or minor voltage variations near the threshold. This device is commonly used in a wide range of applications, including portable electronics, automotive systems, and industrial equipment. The operating temperature typically spans from -40°C to +85°C. The device is generally available in a SOT-25 or similar small package.