EN
  • EN
  • DE

MIC33030-GYHJ-TR

Part No MIC33030-GYHJ-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Module DC-DC 1-OUT 1.8V 0.4A 10-Pin DFN EP T/R / IC REG BUCK 1.8V 0.4A SYNC 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series HyperLight Load
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Current 400mA
Frequency - Switching 8MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (2.5x2)
Win Source Part Number 788582-MIC33030-GYHJ-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC33030
Introduction Date April 21, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC33030-GYHJ-TR CAD Model

Description

Product Overview: MIC33030-GYHJ-TR from Microchip Technology

The MIC33030-GYHJ-TR is a high-efficiency, synchronous step-down regulator module from Microchip Technology, renowned for its compact design and outstanding performance. This power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of space-constrained and power-sensitive applications across various industries.

Key Features

  • Integrated Inductor: The MIC33030-GYHJ-TR includes a built-in inductor, which simplifies design efforts and reduces the external component count, leading to a more compact and reliable end-product.
  • High Efficiency: With an efficiency rating of up to 93%, this regulator module ensures minimal power loss during operation, making it ideal for battery-powered devices where energy conservation is critical.
  • Wide Input Voltage Range: This device can operate over a broad input voltage range of 2.7V to 5.5V, accommodating a variety of power sources and ensuring versatility in different application scenarios.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, allowing for a high degree of flexibility in powering downstream components that require specific voltage levels.
  • High Output Current: Capable of delivering up to 3A of continuous output current, the MIC33030-GYHJ-TR is suitable for powering high-current demanding devices.
  • Thermal Shutdown Protection: The module includes thermal shutdown protection to prevent damage from overheating, enhancing the overall reliability and lifespan of the device.
  • Frequency Synchronization: It offers the ability to synchronize the switching frequency to an external clock, which can be crucial in reducing electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The MIC33030-GYHJ-TR is highly versatile and can be used in a wide array of applications, including but not limited to portable electronics, embedded systems, and industrial controls. Its small footprint and high efficiency make it particularly well-suited for handheld devices, IoT gadgets, and other applications where space and power efficiency are paramount.

Quality and Reliability

Microchip Technology is committed to delivering products that adhere to the highest standards of quality and reliability. The MIC33030-GYHJ-TR is no exception, offering robust performance even under challenging conditions. It is available in a 20-pin QFN package, which is lead (Pb) free, with 100% matte tin lead frame plating, reflecting Microchip Technology's dedication to environmental sustainability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7473 $61.1555
85+ $1.4337 $121.8645
125+ $1.3889 $173.6125
175+ $1.3441 $235.2175
225+ $1.2994 $292.3650
300+ $1.1649 $349.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess