EN
  • EN
  • DE

MIC37502WR-TR

Part No MIC37502WR-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 5A SPAK-7 / Linear Voltage Regulator IC Positive Adjustable 1 Output 5A S-PAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 5.5V
Voltage Dropout (Max) 0.5V @ 5A
Current - Output 5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SPak-7 (7 leads + Tab)
Supplier Device Package S-PAK-7
Base Product Number MIC37502
Other Names MIC37502WRTR,MIC37502WR TR,MIC37502WRTR,MIC37502WR TR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244970-MIC37502WR-TR
Ultra Librarian 3D Model Ultra Librarian MIC37502WR-TR CAD Model

Description

Product Overview: MIC37502WR-TR by Microchip Technology

The MIC37502WR-TR, manufactured by Microchip Technology, is a high-performance, fixed-frequency, integrated circuit designed for a wide range of applications, including but not limited to consumer electronics, telecommunications, and industrial systems. This efficient voltage regulator provides a simple and robust power management solution, ensuring reliability and stability in your electronic devices.

Key Features

  • Output Voltage: The device offers a fixed output voltage, delivering precise regulation to ensure consistent performance across various loads and conditions.
  • High Current Capability: Capable of supplying up to 5A of continuous output current, this regulator can power a broad spectrum of components, from microprocessors to memory modules, without compromising on efficiency or thermal performance.
  • Thermal Protection: With built-in thermal shutdown, the MIC37502WR-TR prevents damage from overheating, thus enhancing the longevity of the product and the safety of the system it is integrated into.
  • Stable Operation: The device is designed to maintain stability with low equivalent series resistance (ESR) output capacitors, making it a versatile choice for various design topologies.
  • Package: The MIC37502WR-TR comes in a convenient surface-mount package, which facilitates easy integration into PCB designs and helps conserve board space.

Applications

The versatility of the MIC37502WR-TR allows it to be utilized in a plethora of applications, including:

  • Power supplies for FPGAs, DSPs, and microcontrollers
  • High-density power applications
  • Networking and telecommunication equipment
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The MIC37502WR-TR boasts an impressive set of technical specifications that make it a reliable choice for your power management needs:

  • Input Voltage Range: Wide range to accommodate varying power supplies
  • Efficiency: Optimized for low loss, ensuring extended battery life in portable applications
  • Regulation: Tight load and line regulation to maintain output voltage within specified limits under all conditions

In summary, the MIC37502WR-TR from Microchip Technology is a robust, high-current, fixed-frequency voltage regulator that offers a combination of performance, reliability, and versatility suitable for a wide array of electronic applications.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess