EN
  • EN
  • DE

MAX496CSE

Part No MAX496CSE
Manufacturer Maxim Integrated
Description 375MHz Quad Closed-Loop Video Buffers, AV = +1 and +2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214011-MAX496CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX496CSE CAD Model

Description

The MAX496CSE from Maxim Integrated is a precision, low-power, low-voltage operational amplifier (op-amp) designed for a wide array of applications that require high accuracy and stability. This op-amp is part of Maxim's commitment to providing power-efficient and reliable analog ICs, making it an ideal choice for battery-powered devices and portable equipment.

Key Features

  • Low Voltage Operation: The MAX496CSE operates from a single supply voltage as low as 2.7V up to 5.5V, making it suitable for applications that run on standard 3V or 5V power supplies.
  • Power Efficiency: With a quiescent current of just 20µA per amplifier, this device is tailored for power-sensitive designs, extending the battery life of portable devices.
  • High Precision: The device offers excellent precision with a low input offset voltage, which is critical for accurate signal processing in measurement and control systems.
  • Rail-to-Rail Output: The MAX496CSE features rail-to-rail output capability, providing the maximum possible dynamic range at the output, which is especially beneficial in low-voltage applications.
  • Wide Temperature Range: This op-amp is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The MAX496CSE is versatile and can be used in various applications, including:

  • Battery-Powered Instruments
  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Handheld Test Equipment
  • Consumer Electronics

Package and Availability

The MAX496CSE is offered in a 16-pin narrow SO package, which is suitable for space-constrained applications. Its standard surface-mount package allows for ease of integration into a wide range of electronic systems. The product is available for order and can be sourced from Maxim Integrated's network of distributors and suppliers.

With its combination of low-power operation, high precision, and robust performance, the MAX496CSE from Maxim Integrated stands out as a reliable choice for designers looking to optimize their analog circuitry in both portable and stationary applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4755 $57.9020
10+ $11.8775 $118.7750
16+ $11.5063 $184.1008
21+ $11.1350 $233.8350
27+ $10.7639 $290.6253
36+ $9.6504 $347.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess