Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2 V to 14 V
Frequency - Switching 200kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 044755-MIC3809YMM
Ultra Librarian 3D Model Ultra Librarian MIC3809YMM CAD Model

Description

Microchip Technology's MIC3809YMM Step-Down Regulator

The MIC3809YMM is a robust and efficient synchronous step-down (buck) regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and powerful integrated circuit (IC) is designed to convert a higher voltage input to a lower voltage output with high efficiency, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High Efficiency: The MIC3809YMM boasts a high efficiency that reduces power loss during operation, contributing to energy savings and extended battery life in portable applications.
  • Adjustable Output Voltage: It offers flexibility with an adjustable output voltage feature, allowing designers to tailor the output to the specific needs of their application.
  • Integrated MOSFETs: With internal high-side and low-side N-channel MOSFETs, the device simplifies design and reduces external component count, which can lead to cost savings and a smaller PCB footprint.
  • High-Frequency Operation: The regulator operates at a high switching frequency, enabling the use of smaller, less expensive inductors and capacitors, which further reduces the overall solution size and cost.
  • Thermal and Overcurrent Protection: The MIC3809YMM includes thermal shutdown and overcurrent protection features that enhance the reliability and longevity of the device by preventing damage from overheating and excessive load conditions.

Applications

The MIC3809YMM is versatile and can be used in various applications, including:

  • Portable electronics
  • Networking equipment
  • Computing peripherals
  • Industrial and medical devices

Package and Availability

The MIC3809YMM is offered in a compact 10-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Its small form factor combined with its high level of integration makes it a popular choice for designers looking to maximize functionality while minimizing the size of their power management solutions.

For more information, datasheets, and support resources, interested parties are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to €0.7927
ECAD model for NCP81103MNTXG
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
Microchip Technology
High-Efficiency Synchronous Buck Controller | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for MIC2182-5.0YSM
Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to €1.6663
ECAD model for ISL6740IVZ
ON Semiconductor
IC REG CTLR USB-PD 32QFN / Buck Regulator Positive Output Step-Down I2C DC-DC Controller IC 32-QFN (5x5)
Lowest to €3.4600
ECAD model for NCP81231MNTXG
Infineon Technologies
IC CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to €3.3197
ECAD model for PXM1310BDM-G012
Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to €2.0123
ECAD model for LM5025SD/NOPB
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
Lowest to €0.4765
ECAD model for TL594IDG4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €5.3661 €48.2945
21+ €4.4029 €92.4614
32+ €4.2653 €136.4911
44+ €4.1278 €181.6218
57+ €3.9902 €227.4409
77+ €3.5774 €275.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,666 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention