EN
  • EN
  • DE

STEVAL-ISA052V1

Part No STEVAL-ISA052V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 2, Non-Isolated
Voltage - Output 1.5V, 0.6 ~ 3.3V
Current - Output 10A, 2A
Voltage - Input 4.5V ~ 28V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part PM6675
Other Names 1026-STEVAL-ISA052V1,497-8426,-497-8426
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284226-STEVAL-ISA052V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA052V1 CAD Model

Description

Overview of STEVAL-ISA052V1

The STEVAL-ISA052V1 from STMicroelectronics is a highly efficient, product evaluation board designed primarily for the evaluation of the VIPER06XS, a low-power offline switched-mode power supply (SMPS) primary switcher. This evaluation board is an excellent tool for engineers and designers to explore the features and performance of the VIPER06XS in a flyback converter topology.

Key Features

  • Integrated VIPER06XS high-voltage converter with 800 V avalanche-rugged power section
  • Fixed 60 kHz switching frequency with frequency jittering for lower EMI
  • Embedded error amplifier and protections for enhanced safety and reliability
  • Standby power consumption below 30 mW at 265 VAC
  • Output overvoltage protection with auto-restart
  • Brown-out protection and input overvoltage lockout with hysteresis

Applications

The STEVAL-ISA052V1 is versatile and can be used in a variety of applications where efficient power conversion is required. It is particularly suitable for:

  • Low-power AC/DC adapters
  • Standby power supplies for white goods and home appliances
  • Auxiliary power supplies for industrial systems

Performance and Efficiency

The STEVAL-ISA052V1 showcases the performance of the VIPER06XS in a real-world scenario. It is designed to operate over a wide input voltage range, providing a stable and regulated output voltage with high efficiency and low standby power consumption. The board is equipped with a number of protections to ensure safe operation under various conditions, making it a robust solution for power supply design.

Design and Ease of Use

With a compact design, the STEVAL-ISA052V1 evaluation board is easy to integrate into existing systems for testing and evaluation. The board comes with a complete set of documentation, including schematics, bill of materials, and application notes, to facilitate a quick and in-depth understanding of the VIPER06XS capabilities.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess