Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.7 V to 5.5 V
Frequency - Switching 750kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Low Battery, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP
Win Source Part Number 044626-MCP1650RT-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP1650RT-E/MS CAD Model

Description

Microchip Technology MCP1650RT-E/MS Product Overview

The MCP1650RT-E/MS is a high-voltage boost converter integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This efficient and versatile IC is specifically engineered for applications requiring high boost ratios, making it an ideal choice for multi-cell, Li-Ion, or NiMH/NiCd battery-operated products, as well as for products powered by a single-cell Li-Ion or NiMH/NiCd battery.

Key Features

  • High Voltage Output: The MCP1650RT-E/MS is capable of generating an output voltage as high as 34V from an input voltage range of 2.0V to 5.5V, making it perfect for applications that require a significant voltage boost.
  • High Efficiency: With its integrated low-resistance N-Channel MOSFET and PWM operation with a fixed frequency of 1MHz, the device achieves high efficiency, which is crucial for battery-powered applications.
  • Adjustable Output: Users can adjust the output voltage to meet the needs of their specific application by using external components.
  • Thermal Protection: The IC includes an over-temperature protection feature that safeguards the device and the system in which it is used by shutting down the operation if the internal temperature exceeds safe operating limits.
  • Shutdown Feature: The MCP1650RT-E/MS offers a shutdown pin that allows the device to be turned off, reducing the quiescent current to a nominal 0.1µA, which is essential for power conservation in battery-operated devices.

Applications

The MCP1650RT-E/MS is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Power Supplies
  • DC/DC Converters
  • White LED Drivers
  • Positive Bias Supply for GaAsFETs in Mobile Phones
  • Local 3.3V to 5V Conversion

Package and Quality

Encased in an MSOP-8 (Micro Small Outline Package) form factor, the MCP1650RT-E/MS offers a compact solution for space-constrained applications. The device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. With Microchip's commitment to quality, customers can expect reliable performance and longevity from this high-voltage boost converter IC.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Need more? Email Us
ECAD model for MAX20412ATJC/V+
Texas Instruments
Cascaded PWM Controller
Lowest to €2.7728
ECAD model for LM5041BMTCX/NOPB
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to €5.4890
ECAD model for LT1432CN8
Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Infineon Technologies
SYNCHRONOUS PWM CONTROLLER FOR TERMINATION POWER SUPPLY APPLICATIONS | IC REG CTRLR BUCK/BOOST 14SOIC
Need more? Email Us
ECAD model for IRU3038CS
Texas Instruments
IC REG CTRLR MULT TOP 20PLCC
Need more? Email Us
ECAD model for UC3525AQG3
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to €10.2577
ECAD model for ZL6105ALAFTKR5646
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to €4.5907
ECAD model for ISL6520CB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ €2.8247 €48.0205
40+ €2.3177 €92.7097
61+ €2.2453 €136.9619
84+ €2.1729 €182.5237
109+ €2.1004 €228.9474
145+ €1.8831 €273.0534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention