EN
  • EN
  • DE

MIC3809YMMTR

Part No MIC3809YMMTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2 V to 14 V
Frequency - Switching 200kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 208349-MIC3809YMMTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3809YMMTR CAD Model

Description

Microchip Technology's MIC3809YMMTR - A Compact and Efficient PWM Controller

The MIC3809YMMTR is a versatile, high-performance Pulse Width Modulation (PWM) controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is engineered to cater to a wide array of power supply applications, offering an optimal solution for those seeking a compact, efficient, and reliable PWM controller.

Key Features and Benefits

  • Adjustable Operating Frequency: The MIC3809YMMTR allows designers to set the operating frequency anywhere from 100kHz to 600kHz, which provides flexibility in balancing efficiency and component size.
  • High-Efficiency Operation: With its high efficiency, the device ensures minimal power loss during operation, leading to reduced heat generation and improved reliability in end applications.
  • Integrated Under-Voltage Lockout (UVLO): This feature protects the device and the overall system by ensuring the controller only operates when the supply voltage is within an acceptable range.
  • Low Standby Power: The MIC3809YMMTR is designed to consume very low power when in standby mode, making it ideal for energy-sensitive applications.
  • Soft-Start Capability: The soft-start feature prevents current surges during startup, thereby enhancing the longevity of the device and the power system.
  • Compact Package: Housed in a small MSOP-8 package, this PWM controller is suitable for space-constrained applications without sacrificing performance.

Applications

The MIC3809YMMTR is well-suited for a variety of applications that require efficient power management. Some of these include:

  • DC-DC Converters
  • Telecommunication Equipment
  • Computer Peripherals
  • Networking Systems
  • Industrial Electronics

Conclusion

Microchip Technology's MIC3809YMMTR PWM controller is an excellent choice for designers who need a small, high-performance, and energy-efficient solution for their power supply designs. With its adjustable frequency, high efficiency, and integrated protection features, it offers a high degree of flexibility and reliability, making it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess