EN
  • EN
  • DE

MIC38C43AYM-TR

Part No MIC38C43AYM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1076458-MIC38C43AYM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C43AYM-TR CAD Model

Description

The MIC38C43AYM-TR is a high-performance, highly reliable pulse-width modulation (PWM) controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed to offer an efficient solution for power supply management and regulation, making it an ideal choice for a variety of applications in the consumer, automotive, and industrial markets.

Key Features

  • Versatility: The MIC38C43AYM-TR is a versatile PWM controller that can be used in both current-mode and voltage-mode control schemes, providing flexibility for different power supply designs.
  • High Performance: With its fast transient response and high-frequency operation, this PWM controller ensures high performance in power conversion applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MIC38C43AYM-TR has a low start-up current and a low operating current, which contributes to the overall energy efficiency of the end application.
  • Protection Features: The device includes various protection features such as under-voltage lockout (UVLO), which prevents operation at inadequate supply voltages, and overcurrent protection to safeguard the system from potential damage.

Applications

The MIC38C43AYM-TR is suitable for a broad range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power factor correction modules
  • LED drivers
  • Telecom and datacom power systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC38C43AYM-TR is built to meet high standards, ensuring stable operation and a long operational life in the most demanding environments.

Environmental Compliance

The MIC38C43AYM-TR is compliant with RoHS (Restriction of Hazardous Substances) and lead-free standards, reflecting Microchip Technology's dedication to environmental responsibility and the health and safety of electronic product users.

Ordering Information

The device is available in a surface-mount package and is provided in tape and reel form for automated assembly processes, denoted by the "-TR" suffix in the part number. For detailed ordering and product information, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7521 $61.3235
85+ $1.4380 $122.2300
125+ $1.3929 $174.1125
175+ $1.3479 $235.8825
225+ $1.3028 $293.1300
300+ $1.1689 $350.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess