EN
  • EN
  • DE

MIC38C43AYMM TR

Part No MIC38C43AYMM TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319916-MIC38C43AYMM TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C43AYMM TR CAD Model

Description

The MIC38C43AYMM TR is a high-performance, BiCMOS current-mode Pulse Width Modulation (PWM) controller from Microchip Technology. This advanced integrated circuit (IC) is designed to provide reliable and efficient power control for a wide range of power supply applications. Its versatile nature makes it suitable for use in switch-mode power supplies, DC-DC converters, and as a driver for power MOSFETs in various electronic devices.

Key Features

  • Current-Mode Operation: This controller operates in current-mode, which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • High Performance: The MIC38C43AYMM TR offers high performance with a guaranteed duty cycle range of 0% to 50%, ensuring flexibility in controlling the power supply output.
  • Frequency Flexibility: The operating frequency is programmable, allowing designers to tailor the performance of the power supply to specific application requirements.
  • Low Power Consumption: This device features low start-up current and a low operating current, which enhances its efficiency and makes it ideal for battery-operated systems.
  • Enhanced System Reliability: Built-in features such as under-voltage lockout with hysteresis, double-pulse suppression, and a high current totem-pole output contribute to the overall reliability and robustness of the system.

Applications

The MIC38C43AYMM TR is a versatile component that can be used in a variety of applications. These include:

  • Telecommunications equipment
  • Computer systems
  • Industrial systems
  • Consumer electronics
  • DC-DC converters
  • Offline power supplies

Package and Availability

The MIC38C43AYMM TR is available in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The package is designed for surface-mount technology, facilitating easy integration into printed circuit boards. This product is available in tape and reel format to support efficient assembly processes, especially for high-volume production.

With its combination of performance, flexibility, and reliability, the MIC38C43AYMM TR from Microchip Technology stands out as a superior choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1818 $65.4540
65+ $1.7903 $116.3695
100+ $1.7348 $173.4800
140+ $1.6782 $234.9480
180+ $1.6228 $292.1040
240+ $1.4553 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess