Product Overview: MIC38C43BN from Microchip Technology
The MIC38C43BN is a high-performance, integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device falls into the category of pulse-width modulation (PWM) controllers, which are widely used in switching power supplies, DC-DC converters, and other power conversion applications.
Key Features
- Efficiency: The MIC38C43BN is engineered to deliver high efficiency, which is crucial for reducing heat generation and improving the reliability of the end application.
- Flexibility: With its programmable frequency range and duty cycle, this PWM controller offers design flexibility, making it suitable for a wide array of power supply configurations.
- Low Power Operation: It features a low startup current and operating current, which helps in minimizing power consumption, especially in battery-operated devices.
- Protection Features: The device includes built-in features like under-voltage lockout (UVLO) and current limiting, which provide essential protection for the controller and the overall power system.
Applications
The MIC38C43BN is versatile and can be used in various applications, including:
- Switching power supplies
- DC-DC converters
- Power inverters
- Battery chargers
- LED drivers
Technical Specifications
Some of the technical specifications of the MIC38C43BN include:
- Input Voltage Range: 4.5V to 36V
- Switching Frequency: Up to 500 kHz
- Operating Temperature Range: -40°C to +85°C
- Package: 8-pin PDIP (Plastic Dual Inline Package)
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the MIC38C43BN is built to meet high standards of performance and reliability. It is designed to withstand harsh industrial environments while providing stable and consistent operation.
In summary, the MIC38C43BN from Microchip Technology is a robust and efficient PWM controller that offers the flexibility and protection needed for sophisticated power management applications. Its low power operation and comprehensive feature set make it an ideal choice for designers looking to optimize their power supply solutions.