Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 083764-MIC38C43YMM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C43YMM CAD Model

Description

The MIC38C43YMM is a high-performance, pulse width modulation (PWM) controller from Microchip Technology, designed for a wide range of power supply applications. This versatile controller is part of the MIC38C4x series, renowned for their reliability and efficiency in controlling power conversion circuits.

Key Features

  • High-Frequency Operation: The MIC38C43YMM operates at a frequency up to 500kHz, allowing for smaller sized components, reduced power losses, and compact power supply designs.
  • Low Start-Up Current: This device has a start-up current of just 500µA, which enhances the overall efficiency of the power supply, particularly in standby modes.
  • Enhanced Performance: With a trimmable oscillator frequency and dead-time control, designers can optimize the controller to match specific application requirements, improving performance and efficiency.
  • Protection Features: It includes under-voltage lockout (UVLO) with hysteresis, cycle-by-cycle current limiting, and a shutdown function for enhanced safety and reliability.

Applications

The MIC38C43YMM is suitable for a variety of applications, including:

  • DC-to-DC converters
  • Off-line power supplies
  • Telecommunications equipment
  • Portable devices and battery chargers

Product Specifications

Parameter Value Package 8-Pin MSOP (Micro Small Outline Package) Input Voltage 3.6V to 36V Operating Temperature -40°C to +85°C Switching Frequency Up to 500kHz

The MIC38C43YMM PWM controller is an exemplary solution for power management challenges. Its combination of high-frequency operation, low power consumption, and robust protection features make it an ideal choice for engineers looking to design efficient, reliable power supply systems.

You May Also Be Interested in

Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
Lowest to $0.5247
ECAD model for TL594IDG4
Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Exar Corporation
High Voltage, 300KHz Synchronous PWM Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6132HEU-L
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
Renesas Electronics America
Multi-Phase PWM Controller with Precision rDS(ON) or DCR Current Sensing for VR10.X Application | IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ECAD model for ISL6565ACVZ
Texas Instruments
IC REG CTRLR MULT TOP 20PLCC
Need more? Email Us
ECAD model for UC3525AQG3
Texas Instruments
Buck Pulse Width Modulator Stepdown Voltage Refgulator
Need more? Email Us
ECAD model for UC2573DTRG4

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8297 $53.9305
150+ $0.6808 $102.1200
230+ $0.6595 $151.6850
315+ $0.6382 $201.0330
410+ $0.6170 $252.9700
545+ $0.5531 $301.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,200 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention