Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DIP
Win Source Part Number 1076463-MIC38C43YN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C43YN CAD Model

Description

The MIC38C43YN is a high-performance, highly reliable PWM (Pulse Width Modulation) controller chip designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This PWM controller is an integral component for power management applications and is widely used in the design of power supplies, converters, and other power control circuits.

Key Features

  • Efficiency: The MIC38C43YN is optimized for efficient power conversion, which helps to reduce energy consumption and heat generation in a wide range of applications.
  • Versatility: It is suitable for both isolated and non-isolated power supply designs, making it a versatile choice for various electronic devices.
  • Frequency Flexibility: The device offers a programmable switching frequency, allowing designers to tailor their power supply characteristics to specific requirements.
  • Low Power Operation: Its low start-up current and operating current make it ideal for battery-powered and energy-sensitive applications.
  • Protection Features: The MIC38C43YN includes built-in features such as under-voltage lockout and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The MIC38C43YN is used in various applications where efficient power management is crucial. Common applications include:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • LED drivers
  • Telecommunication equipment
  • Consumer electronics

Technical Specifications

The MIC38C43YN operates within a wide voltage range and features a high-frequency operation capability. It is available in a through-hole package, making it easy to integrate into a variety of circuit boards.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC38C43YN is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding applications. Designers choosing the MIC38C43YN can be confident in the consistent performance and longevity of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG CTLR USB-PD 32QFN / Buck Regulator Positive Output Step-Down I2C DC-DC Controller IC 32-QFN (5x5)
Lowest to $3.8102
ECAD model for NCP81231MNTXG
ON Semiconductor
IC REG BUCK CTLR 48QFN / Regulator Output DC-DC Controller IC 48-QFN (6x6)
Lowest to $1.8578
ECAD model for NCP81109GMNTXG
Texas Instruments
Buck Pulse Width Modulator Stepdown Voltage Refgulator
Need more? Email Us
ECAD model for UC2573DTRG4
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Renesas Electronics America
Single Sync Buck PWM Controller for Broadband Gateway Applications | IC REG CTRLR BUCK 14SOIC
Lowest to $2.2820
ECAD model for ISL6439CBZ
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Need more? Email Us
ECAD model for MAX20412ATJC/V+
Exar Corporation
High Voltage, 300KHz Synchronous PWM Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6132HEU-L
Texas Instruments
N-Channel FET Synchronous Buck Controller for Low Output Voltages | IC REG CTRLR BUCK 10MSOP
Lowest to $3.2804
ECAD model for LM3743MM-1000
Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to $1.8349
ECAD model for ISL6740IVZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention