EN
  • EN
  • DE

MIC38C44-1BN

Part No MIC38C44-1BN
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS Current-Mode PWM Controllers | IC REG CTRLR PWM CM 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage 9V ~ 20V
Duty Cycle 50%
Switching Frequency 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Mounting Style Through Hole
Family Part Number MIC38C44
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1222501-MIC38C44-1BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC38C44-1BN CAD Model

Description

The MIC38C44-1BN is a high-performance, BiCMOS current-mode Pulse Width Modulation (PWM) controller designed by Microchip Technology. This advanced device is engineered to provide efficient power management and control for a wide range of power supply applications, including but not limited to, switched-mode power supplies, DC-DC converters, and motor control circuits.

Key Features

  • BiCMOS Technology: The MIC38C44-1BN is built using BiCMOS technology, offering the high-speed performance of CMOS with the low power consumption of bipolar transistors, ensuring efficient operation and reduced heat generation.
  • Current-Mode Operation: Its current-mode control provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting, enhancing the safety and reliability of the system.
  • High-Frequency Operation: The device is capable of operating at frequencies up to 1 MHz, allowing for smaller external components and reduced space on the PCB.
  • Low Startup Current: The low startup current minimizes power drain during initial power-up, contributing to overall energy efficiency.
  • Trimmed Oscillator Discharge Current: This feature ensures precise duty cycle clamping, which is critical for consistent and stable power supply operation.
  • Under-Voltage Lockout (UVLO): The MIC38C44-1BN includes UVLO with hysteresis to prevent system malfunction during low input voltage conditions.

Applications

The MIC38C44-1BN is versatile and can be used in various applications that require precise power control. Its robust design is suitable for:

  • AC-DC Converters
  • Isolated and Non-Isolated DC-DC Converters
  • Off-Line Power Supplies
  • Battery Chargers
  • Power Supply Over-Voltage and Over-Current Protection Circuits
  • Motor Control Drivers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC38C44-1BN is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic standards, ensuring reliable operation in the most demanding environments.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess