EN
  • EN
  • DE

MIC38C45BN

Part No MIC38C45BN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BiCMOS Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 20V
Switching Frequency 500kHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number MIC38C45
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222505-MIC38C45BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC38C45BN CAD Model

Description

The MIC38C45BN from Microchip Technology is a robust and efficient PWM (Pulse Width Modulation) controller integrated circuit designed for a wide range of power supply applications. It is a member of the MIC38C4x series, which has been engineered to deliver high performance in switch-mode power supplies, DC-DC converters, and other power control applications.

Key Features

  • Voltage Range: The device operates with a supply voltage range that ensures flexibility in various circuit configurations, making it suitable for diverse applications.
  • Current Mode Operation: It features current mode control which provides superior transient response, simplifies loop compensation, and ensures consistent and reliable performance.
  • Frequency: The MIC38C45BN operates at a fixed frequency, which can be set by the user with external components. This allows designers to optimize the performance of their power supply circuit for specific applications.
  • Thermal Protection: The built-in thermal shutdown function protects the device from damage due to overheating, enhancing the longevity and reliability of the product.
  • Low Power Standby Mode: The device includes a low power standby mode, which reduces power consumption when the power supply is not in active use, contributing to energy efficiency in the end application.

Applications

The MIC38C45BN is ideal for a variety of applications, including:

  • Desktop and server power supplies
  • DC-DC converters for telecommunications
  • Battery chargers
  • Power supplies for consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC38C45BN is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. Moreover, the device is supported by Microchip's global customer service and technical support network, ensuring that assistance is readily available when needed.

In summary, the MIC38C45BN PWM controller from Microchip Technology is a versatile and reliable solution for power management challenges, offering a range of features that make it a go-to choice for engineers and designers in the field.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess