EN
  • EN
  • DE

MIC38HC43-1YM-TR

Part No MIC38HC43-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 110068-MIC38HC43-1YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC38HC43-1YM-TR CAD Model

Description

Microchip Technology MIC38HC43-1YM-TR

The MIC38HC43-1YM-TR from Microchip Technology is a high-performance, integrated circuit designed for efficient power management in a wide range of electronic applications. This advanced PWM (Pulse Width Modulation) controller is a critical component for designers looking to optimize power conversion in their systems, ensuring both reliability and energy efficiency.

Key Features

  • High-Frequency Operation: The MIC38HC43-1YM-TR is capable of operating at high frequencies, which allows for smaller components, reduced noise, and improved overall efficiency in power supplies.
  • Low Power Consumption: This device is engineered to consume minimal power, making it ideal for battery-operated devices where power efficiency is paramount.
  • Built-In Error Correction: With its integrated error correction features, the MIC38HC43-1YM-TR ensures stable performance and reduces the risk of power supply failures.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and enabling its use in multiple applications.
  • Thermal Shutdown Protection: The controller includes thermal shutdown protection to prevent damage from overheating, enhancing the durability and lifespan of the product.

Applications

The versatility of the MIC38HC43-1YM-TR makes it suitable for a diverse array of applications, including:

  • DC to DC converters
  • AC to DC power supplies
  • Battery chargers
  • Telecommunication equipment
  • Portable electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC38HC43-1YM-TR is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding situations.

Overall, the MIC38HC43-1YM-TR is an excellent choice for any design engineer looking to incorporate a robust and efficient PWM controller into their power management systems. Its combination of high-frequency operation, low power consumption, and built-in protections make it a highly reliable and energy-efficient solution for today's electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess