EN
  • EN
  • DE

MIC38HC45YN

Part No MIC38HC45YN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DIP
Win Source Part Number 1076481-MIC38HC45YN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38HC45YN CAD Model

Description

The MIC38HC45YN is a high-performance, dual-channel operational amplifier (op-amp) from the esteemed manufacturer Microchip Technology. This precision analog device is designed for a wide range of applications, including audio processing, active filters, and general-purpose amplification tasks.

Key Features

  • High Slew Rate: The MIC38HC45YN boasts a high slew rate, ensuring fast response times and the ability to handle rapid signal changes with ease, making it ideal for video and high-speed signal processing.
  • Low Noise: With its low noise characteristics, this op-amp provides clean amplification, preserving signal integrity and making it suitable for high-fidelity audio applications and precision instrumentation.
  • Wide Bandwidth: The device offers a wide bandwidth, which allows it to process a broad range of frequencies without significant signal degradation, thus maintaining the fidelity of the original signal.
  • Dual Supply Operation: The MIC38HC45YN can operate from dual power supplies, providing design flexibility and compatibility with a variety of circuits that require balanced positive and negative voltage rails.
  • Robust Output Drive: Capable of driving capacitive loads, this op-amp can handle challenging loads without compromising performance, making it a versatile choice for designers.

Applications

The MIC38HC45YN is suitable for a diverse array of applications, including:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Analog to Digital Converters (ADCs)
  • Test and Measurement Systems
  • Control Systems

Package and Quality

The op-amp is packaged in a robust DIP-8 (Dual In-Line Package) that facilitates easy integration into both prototyping environments and final product designs. Additionally, Microchip Technology's commitment to quality ensures that the MIC38HC45YN meets stringent industry standards for reliability and performance.

Whether you're designing a high-end audio system, a complex signal processing circuit, or any application requiring precision amplification, the MIC38HC45YN from Microchip Technology is a reliable and high-quality choice that delivers exceptional performance.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess