EN
  • EN
  • DE

MIC39101-1.8YM-TR

Part No MIC39101-1.8YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 1A 8-Pin SOIC N T/R / IC REG LDO 1.8V 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.63V @ 1A
Output Current 1A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788599-MIC39101-1.8YM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC39101
Introduction Date June 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC39101-1.8YM-TR CAD Model

Description

Product Overview

The MIC39101-1.8YM-TR from Microchip Technology is a high-performance, low-dropout voltage regulator designed to provide a fixed output voltage of 1.8V with an impressive accuracy. This component is part of Microchip's MIC39100 series, which is renowned for its reliability and efficiency in a variety of applications. The MIC39101-1.8YM-TR is available in a surface-mount package, making it suitable for compact and densely populated PCBs.

Key Features

  • Output Voltage: Fixed at 1.8V, which is ideal for powering low-voltage logic and mixed-signal devices.
  • High Current Capability: Capable of delivering up to 1A of continuous output current, ensuring stable performance for high-demand applications.
  • Low Dropout Voltage: Features a low dropout voltage, which enhances efficiency by allowing the regulator to operate effectively even when the input-to-output voltage differential is minimal.
  • Excellent Line and Load Regulation: Maintains consistent performance with minimal deviation in output voltage under varying line and load conditions.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating or excessive current draw.
  • Fast Transient Response: Quickly responds to changes in load, making it suitable for applications with dynamic power requirements.
  • Stable with Ceramic Output Capacitors: Compatible with low ESR ceramic capacitors, which provide improved output stability and reduce the size of the external components required.

Applications

The MIC39101-1.8YM-TR is versatile and can be used in a wide range of electronic applications, including but not limited to:

  • High-speed digital circuits
  • Microprocessor and microcontroller systems
  • Wireless communication devices
  • Portable and battery-powered equipment
  • Linear power supplies

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC39101-1.8YM-TR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

With its robust feature set and Microchip's reputation for quality, the MIC39101-1.8YM-TR is an excellent choice for designers seeking a reliable LDO voltage regulator for their power management solutions.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9483 $61.6395
150+ $0.7785 $116.7750
230+ $0.7542 $173.4660
320+ $0.7300 $233.6000
410+ $0.7057 $289.3370
550+ $0.6318 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess