EN
  • EN
  • DE
  • IT

MIC4101YM

Part No MIC4101YM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR HALF BRIDGE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 400ns, 400ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076517-MIC4101YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4101YM CAD Model

Description

The MIC4101YM is a high-performance, compact gate driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to drive N-channel MOSFETs in a synchronous buck converter topology, making it an optimal choice for a wide range of power management applications.

Key Features

  • High-Speed Operation: The MIC4101YM is capable of switching frequencies up to 2MHz, allowing for smaller external components and a more compact overall design.
  • Robust Output Stages: With peak output currents of up to 2A, this gate driver can effectively drive large MOSFETs, ensuring efficient power conversion even under high-load conditions.
  • Adaptive Dead-Time Control: This feature minimizes the time between the turn-off of one MOSFET and the turn-on of the other, reducing power loss and improving efficiency without risking cross-conduction.
  • Under-Voltage Lockout (UVLO): The MIC4101YM includes UVLO protection on both the low-side and high-side to ensure that the MOSFETs are only operational when sufficient supply voltage is present, thus safeguarding the system against power supply fluctuations.

Applications

Due to its versatility and high performance, the MIC4101YM is suitable for a broad spectrum of applications, including:

  • DC/DC Converters
  • Computing Systems
  • Telecommunications
  • Networking Equipment

Technical Specifications

The MIC4101YM operates over a wide supply voltage range and features a logic-level input compatible with standard PWM controllers. Its advanced design ensures reliable operation even in demanding environments.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC4101YM gate driver is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals.

For those looking to enhance their power management systems with a reliable and efficient gate driver, the MIC4101YM from Microchip Technology is an excellent choice that combines performance, durability, and versatility.

You May Also Be Interested in

Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6056 $67.2672
29+ $4.5995 $133.3855
44+ $4.4558 $196.0552
60+ $4.3121 $258.7260
78+ $4.1682 $325.1196
104+ $3.7371 $388.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess