Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Intel
Series Enpirion®
Package Tape & Reel
Product Status Obsolete
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Voltage - Supply 10.2V ~ 13.8V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 3 mA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ES1010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353551-ES1010SI
Ultra Librarian 3D Model Ultra Librarian ES1010SI CAD Model

Description

The ES1010SI is a hot swap controller integrated circuit (IC) from the Enpirion® series by Intel.

  • Application: Power Management, Hot Swap Control
  • Operating Temperature: -40°C to 85°C
  • Voltage Supply: 10.2V to 13.8V
  • Current Supply: 3mA
  • Feature: Latched Fault
  • Package: 8-SOIC
  • Mounting Type: Surface Mount
  • Channels: Single Channel
  • Programmable Features: Current Limit, Fault Timeout, Slew Rate, and UVLO

You May Also Be Interested in

Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $4.6228
ECAD model for MAX5900ACEUT-T
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1015CB
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Texas Instruments
IC NEG FLOATING PWR MGR 8-SOIC
Lowest to $3.8984
ECAD model for UCC3921D
Texas Instruments
IC 3V-8V PWR MANAGER 16-SOIC
Need more? Email Us
ECAD model for UCC3919DTR
Texas Instruments
IC 15V PROG PWR MANAGER 16-SOIC
Need more? Email Us
ECAD model for UCC3915DP
Texas Instruments
IC SCSI TERMPOWER MGR 8-SOIC
Lowest to $9.5524
ECAD model for UCC3916DP
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.6749
ECAD model for TPS24770RGER
Analog Devices Inc.
IC HOT SWAP CTRLR GP 28QFN
Lowest to $100.9823
ECAD model for LTC4236CUFD-2#TRPBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention