Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Non-Inverting
Rise and Fall Time 14ns, 16ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 093940-MIC4416YM4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4416YM4 CAD Model

Description

Microchip Technology's MIC4416YM4: A Robust Low-Side MOSFET Driver

The MIC4416YM4 from Microchip Technology is a compact, highly efficient low-side MOSFET driver designed to complement power management solutions in a wide array of applications. This tiny yet powerful driver is housed in a space-saving 4-Pin SOT-143 package, making it an ideal choice for space-constrained applications.

With its capability to deliver peak currents up to 1.5A, the MIC4416YM4 is perfectly suited for driving large capacitive loads with rapid switching times, ensuring minimal power loss and heat generation. This feature is particularly beneficial in high-frequency switching power supplies and motor control circuits where efficiency is paramount.

Key Features

  • High Peak Output Current: Capable of delivering up to 1.5A, this MOSFET driver can efficiently handle high-current driving applications.
  • Low Shoot-Through Current: Its design minimizes the risk of shoot-through current, enhancing the reliability and longevity of the device.
  • Wide Operating Voltage Range: The MIC4416YM4 operates over a supply voltage range of 4.5V to 18V, accommodating a variety of power systems.
  • Fast Switching Speed: Fast rise and fall times of 15ns and 10ns respectively, enable the device to switch quickly, reducing transition losses.
  • Low Propagation Delay: With a propagation delay of just 30ns, this driver ensures synchronous operation in high-speed circuits.
  • Immunity to Latch-Up: Built with latch-up protection, the MIC4416YM4 is resilient against overvoltage spikes and transients.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring safe operation under high-current conditions.

Whether it's for driving MOSFETs in synchronous rectification solutions, DC/DC converters, or motor control circuits, the MIC4416YM4 stands out with its robust performance and reliability. Its immunity to latch-up and thermal shutdown protection provide an additional layer of safety, making it a trustworthy component in critical applications.

Overall, the MIC4416YM4 MOSFET driver from Microchip Technology is a versatile and durable choice for designers looking to optimize their power management systems with a reliable and high-performance solution.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89163FBEAZ
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Lowest to $12.6266
ECAD model for IXDN630CI
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $5.1260
ECAD model for MIC4468ZWM-TR
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for MCP14A0153-E/SN
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89167FRTAZ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,555 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention