Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 20ns, 29ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 101304-MIC4426BM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4426BM CAD Model

Description

Product Overview: MIC4426BM from Microchip Technology

The MIC4426BM is a robust and versatile MOSFET driver IC designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This driver is specifically engineered to convert low-power input signals into high-current outputs at fast switching speeds, making it an ideal choice for a wide array of applications including motor controls, power supplies, and other high-speed switching applications.

Key Features

  • Peak Output Current: The MIC4426BM can deliver peak output currents of up to 1.5A, allowing it to drive large capacitive loads with ease.
  • Low Shoot-Through Current: Its design minimizes the shoot-through current, enhancing the performance and reliability of the overall application.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, providing flexibility for various power requirements.
  • High-Speed Operation: With its ability to perform at high frequencies, the MIC4426BM is suitable for high-speed applications, ensuring efficient operation and reduced switching losses.
  • Dual Outputs: It features dual inverting outputs that can be used in a variety of configurations, including push-pull and half-bridge circuits.
  • Low Standby Power Consumption: The device is designed for low power consumption when in standby mode, making it an energy-efficient choice.

Applications

The versatility of the MIC4426BM allows it to be used in a multitude of applications. It is particularly well-suited for driving power MOSFETs and IGBTs in synchronous rectifier circuits, DC-to-DC converters, and full-bridge power architectures. Its high-current driving capability also makes it an excellent choice for controlling brushless DC motors, stepper motors, and other high-performance industrial drives.

Reliability and Protection

Microchip Technology has designed the MIC4426BM with reliability in mind. It includes built-in protection features such as under-voltage lockout (UVLO) to ensure that the device operates within safe voltage levels. Additionally, its robust latch-up immune CMOS technology further safeguards the device against adverse conditions, providing a reliable solution even in the most demanding environments.

Overall, the MIC4426BM from Microchip Technology stands out as a high-quality MOSFET driver that combines performance, versatility, and reliability, making it a top choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
SELF-OSCILLATING HALF-BRIDGE DRIVER | IC DRVR HALF BRDG SELF-OSC 8-DIP
Lowest to $0.7422
ECAD model for IR2153
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL HS 8SOIC
Lowest to $1.3922
ECAD model for IXDD604SIATR
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Need more? Email Us
ECAD model for IXDN602SITR
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL NONINV 8SOIC
Need more? Email Us
ECAD model for IXDN604SI
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
Maxim Integrated
High-Speed, 6A Single MOSFET Drivers | IC DRIVER MOSFET SNGL 6A HS 8DIP
Need more? Email Us
ECAD model for MAX4420CPA
Infineon Technologies
3-PHASE BRIDGE DRIVER | IC DRIVER BRIDGE 3-PHASE 28-SOIC
Lowest to $9.1591
ECAD model for IR2132S
Microchip Technology
Dual 3A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS Process | IC DRIVER MOSFET 3A DUAL 8-DIP
Lowest to $1.3926
ECAD model for MIC4425CN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3207 $59.4315
95+ $1.2370 $117.5150
145+ $1.1953 $173.3185
205+ $1.1117 $227.8985
265+ $1.0699 $283.5235
330+ $1.0282 $339.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 756 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention