EN
  • EN
  • DE

MIC4427BM TR

Part No MIC4427BM TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Microchip Technology
Win Source Part Number 319931-MIC4427BM TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MIC4427BM TR CAD Model

Description

Product Overview: MIC4427BM TR from Microchip Technology

The MIC4427BM TR is a robust and high-performing MOSFET driver IC manufactured by Microchip Technology, known for its expertise in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This particular driver is designed to translate TTL or CMOS input logic levels to a higher voltage and current output with the capability to drive a MOSFET or IGBT power transistor effectively.

Key Features

  • Output Current: The MIC4427BM TR is capable of delivering peak output currents up to 1.5A, ensuring powerful driving capabilities for a variety of applications.
  • Logic Input Compatibility: With an input threshold voltage compatible with TTL and CMOS logic, this driver can be easily interfaced with a wide range of control circuits without the need for additional level shifting.
  • Low Shoot-Through Current: Its design minimizes shoot-through current, thus reducing the risk of erroneous power dissipation and improving the overall efficiency of the system.
  • Fast Switching Speed: The device features fast rise and fall times, typically 25ns and 20ns respectively, which are critical for high-speed applications.
  • Dual Outputs: It comes with dual outputs that can be used to drive the gate of two separate MOSFETs in high-side and low-side configurations.
  • Wide Operating Range: The MIC4427BM TR operates over a supply voltage range of 4.5V to 18V, accommodating a broad spectrum of power requirements.
  • Protection Features: It includes built-in protection features such as latch-up immunity and ESD protection, enhancing the reliability and robustness of the system.
  • Package and Temperature: Available in an 8-pin SOIC package, it is designed to operate over the industrial temperature range of -40°C to +85°C.

Applications

The MIC4427BM TR is suitable for a variety of applications that require efficient and reliable power transistor driving. These applications include but are not limited to motor control, power supplies, converters, inverters, and switching regulators. Its robustness also makes it an excellent choice for automotive and industrial environments where high reliability is crucial.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TR' suffix, facilitating automated assembly processes and bulk handling. For detailed information on ordering and pricing, it is recommended to visit Microchip Technology's official website or contact authorized distributors.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess