EN
  • EN
  • DE

MIC4467CWM TR

Part No MIC4467CWM TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description NAND GATE BASED MOSFET DRIVER, 1 / Low-Side Gate Driver IC Inverting 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting
Rise / Fall Time (Typ) 14ns, 13ns
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MIC4467
Standard Package 234 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 927081-MIC4467CWM TR
Ultra Librarian 3D Model Ultra Librarian MIC4467CWM TR CAD Model

Description

Product Overview: MIC4467CWM TR from Microchip Technology

The MIC4467CWM TR is a high-performance, reliable quad MOSFET driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is specifically engineered to convert low power digital signals into high current outputs at voltages up to 18V. It is an ideal choice for driving a wide range of high-power applications, including motors, solenoids, and high-speed FET switches.

Key Features

  • High-Speed Operation: The MIC4467CWM TR is capable of providing fast switching speeds, which is essential for reducing power loss and improving efficiency in power management applications.
  • High Peak Output Current: With its ability to deliver peak currents up to 1.2A, this driver can easily drive large capacitive loads, making it highly versatile for various high-power applications.
  • Low Shoot-Through Current: Its design minimizes shoot-through current, protecting your devices and ensuring reliable operation.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, providing flexibility in different system designs.
  • Logic-Level Inputs: Compatible with standard CMOS or LSTTL outputs, the inputs of the MIC4467CWM TR can be driven directly by microcontrollers or other digital circuits.

Applications

The MIC4467CWM TR is suited for a variety of applications, including but not limited to:

  • DC to AC converters
  • Brushed and brushless motor control
  • Power MOSFET and IGBT gate drivers
  • Pulse transformers
  • High-power LED lighting

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC4467CWM TR is no exception and is built to meet the highest industry standards. Its thermal and electrical performance is rigorously tested to ensure optimal functionality and durability in challenging environments.

Package and Availability

The MIC4467CWM TR comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). The product is available in tape and reel format, denoted by the TR suffix, facilitating efficient assembly processes for high-volume production.

You May Also Be Interested in

Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess