EN
  • EN
  • DE

MIC4468CN

Part No MIC4468CN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Quad 1.2A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS | IC DRIVER MOSF QUAD 1.2A 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Non-Inverting
Rise / Fall Time 14ns, 13ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number MIC4468
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1222575-MIC4468CN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4468CN CAD Model

Description

Microchip Technology's MIC4468CN Quad MOSFET Driver

The MIC4468CN is a highly-reliable quad MOSFET driver designed by Microchip Technology, engineered to interface between low-power logic circuits and high-power MOSFETs. This versatile driver is an essential component for a wide range of applications that require high-speed switching and high current drive capabilities.

With its robust design, the MIC4468CN offers four independent driver channels, each capable of delivering peak currents up to 1.5A. This feature allows for the simultaneous or individual control of four MOSFETs, making it an ideal solution for complex circuit designs that require multiple switching elements. The driver operates over a wide supply voltage range from 4.5V to 18V, providing flexibility for various system voltages and ensuring compatibility with both 5V and 12V logic levels.

The MIC4468CN is notable for its fast switching speeds, with rise and fall times typically under 30ns. This rapid response time minimizes power dissipation during switching, which is critical for high-frequency applications. Moreover, its low power consumption in the quiescent state contributes to the overall energy efficiency of the system it is integrated into.

Designed with protection features, the MIC4468CN includes input hysteresis for noise immunity and latch-up protection for device safety under extreme conditions. Each driver channel has its own input and output pins, providing design flexibility and isolation between channels to prevent crosstalk.

This driver comes in a standard 14-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a variety of PCB designs. The MIC4468CN's robustness and reliability are underscored by its wide operating temperature range, ensuring stable performance in both commercial and industrial environments.

In summary, the MIC4468CN from Microchip Technology is a high-performance, quad-channel MOSFET driver that offers fast switching speeds, high current capabilities, and reliable protection features. It is a versatile component suitable for driving high-power MOSFETs in applications such as power supply control, motor control, and other high-speed switching applications.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2058 $62.0580
23+ $5.0924 $117.1252
36+ $4.9330 $177.5880
49+ $4.7736 $233.9064
63+ $4.6142 $290.6946
84+ $4.1372 $347.5248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess