Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 20V
Output Current 500mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1076616-MIC4574BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4574BN CAD Model

Description

Microchip Technology's MIC4574BN Step-Down Voltage Regulator

The MIC4574BN from Microchip Technology is a highly efficient, easy-to-use step-down (buck) voltage regulator designed to provide a reliable power conversion solution for a wide array of electronic applications. This regulator is capable of stepping down higher voltages to a lower level, making it an essential component in power management tasks.

Key Features

  • Output Voltage: The MIC4574BN offers a fixed output voltage, providing a stable and precise voltage for your circuitry.
  • High Efficiency: With its advanced design, the regulator ensures high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Adjustable Output: Users can set the desired output voltage through external resistors, allowing for flexibility and customization to meet specific design requirements.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different types of input voltages.
  • Thermal Overload Protection: The MIC4574BN includes built-in thermal overload protection, which safeguards the device and your system from damage due to excessive heat.
  • Current Limiting: Inbuilt current limiting protects the device and the load from overcurrent conditions, enhancing the safety and durability of your application.

Applications

The versatility of the MIC4574BN makes it suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Consumer electronics
  • Computer peripherals
  • Industrial systems
  • Automotive modules

Package and Availability

The MIC4574BN is available in a standard 5-pin TO-220 package, which is widely used and recognized in the industry for its ease of integration into various circuit designs. Its through-hole mounting design ensures a strong and secure connection to the PCB, which is especially valuable in applications that may be subject to mechanical stress or vibration.

Microchip Technology's commitment to quality and reliability is evident in the MIC4574BN voltage regulator, providing engineers and designers with a dependable power management solution. With its robust feature set and wide application range, it stands as an excellent choice for your next project requiring efficient voltage regulation.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Renesas Electronics America
IC REG BUCK 3.3V 500MA 6UTDFN
Need more? Email Us
ECAD model for ISL9104AIRUNZ-T7A
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention