EN
  • EN
  • DE

MIC4575-5.0BT

Part No MIC4575-5.0BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BOOST 5V 1.7A TO220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.7A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 058702-MIC4575-5.0BT
Ultra Librarian 3D Model Ultra Librarian MIC4575-5.0BT CAD Model

Description

Introducing the MIC4575-5.0BT: A Robust 5V Voltage Regulator from Microchip Technology

Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the MIC4575-5.0BT, a high-performance, easy-to-use 5V step-down (buck) voltage regulator. This reliable component is designed to deliver a fixed output voltage of 5V with exceptional accuracy and stability, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features and Benefits

  • High Efficiency: The MIC4575-5.0BT operates with high efficiency, which minimizes the heat generation and allows for a smaller heatsink, making it suitable for compact electronic assemblies.
  • Output Voltage: This regulator provides a fixed output voltage of 5V, which is a common requirement for digital circuits, ensuring compatibility with a variety of standard electronic components.
  • Load Regulation: Excellent load regulation ensures that the output voltage remains stable despite changes in the load current, contributing to the reliable performance of the end application.
  • Thermal Protection: The device includes built-in thermal protection that prevents damage from overheating, thereby enhancing its durability and lifespan.
  • Wide Input Voltage Range: With an input voltage range that accommodates variations in supply voltage, the MIC4575-5.0BT is versatile and can be used in multiple environments and applications.

Applications

The MIC4575-5.0BT is suited for a broad spectrum of applications, including but not limited to:

  • Power supplies for digital systems
  • Consumer electronics
  • Telecommunications equipment
  • Computer peripherals
  • Industrial controls

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The MIC4575-5.0BT is no exception, as it is manufactured with the precision and care that customers have come to expect from Microchip. With its robust design and comprehensive protection features, this voltage regulator is a trustworthy component for any power management solution.

Whether you are designing a new system or upgrading an existing one, the MIC4575-5.0BT from Microchip Technology is a superb choice for a stable and efficient 5V power supply.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2994 $63.8982
7+ $17.4763 $122.3341
11+ $16.9300 $186.2300
15+ $16.3848 $245.7720
19+ $15.8385 $300.9315
25+ $14.1996 $354.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess