Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 27.9V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083448-MIC4690YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4690YM CAD Model

Description

Introducing the MIC4690YM from Microchip Technology

Microchip Technology's MIC4690YM is a high-performance, efficient, and reliable step-down (buck) switching voltage regulator that is designed to meet the needs of a wide variety of electronic applications. This compact and versatile component is an ideal solution for converting higher voltage levels to lower voltage levels with excellent power efficiency, making it perfect for use in power management tasks within electronic circuits.

Key Features of the MIC4690YM

  • High Efficiency: The MIC4690YM offers a high efficiency of up to 92%, which helps to minimize heat generation and improve overall system reliability.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be set from 1.25V to as high as the input voltage, providing flexibility for various design requirements.
  • Wide Input Voltage Range: With an input voltage range of 4V to 34V, the MIC4690YM can accommodate a broad spectrum of power sources, making it suitable for diverse applications.
  • High Output Current: It is capable of delivering output currents up to 2A, which is sufficient for powering a wide array of components and devices.
  • Thermal Shutdown: To ensure protection against overheating, the MIC4690YM includes a thermal shutdown feature that turns off the device when the internal temperature exceeds safe operating limits.
  • Current Limiting: The built-in current limiting function helps to protect the regulator and the load from damage due to excessive current.

Applications

The MIC4690YM is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computer and Computer Peripherals
  • Industrial Systems
  • Battery-Powered Devices

Microchip Technology's MIC4690YM is an excellent choice for designers looking for a robust, efficient, and versatile voltage regulator. Its combination of features makes it a powerful component for managing power in your electronic projects and products.

Please note that for detailed specifications and application guidelines, it is recommended to refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7955
ECAD model for VT1314SF
Texas Instruments
LM2676 SIMPLE SWITCHER® High Efficiency 3A Step-Down Voltage Regulator | IC REG BUCK ADJUSTABLE 3A 14VSON
Lowest to $10.6528
ECAD model for LM2676SD-ADJ
Microchip Technology
52kHz Simple 3A Buck Regulator | IC REG BUCK 12V 3A TO220-5
Lowest to $3.0707
ECAD model for LM2576-12WT
National Semiconductor (TI)
Low Noise Negative Bias Generator
Lowest to $0.8379
ECAD model for LM7705MMX
Texas Instruments
4.7-V to 60-V Input, 50-mA Synchronous Step-Down Converter With Low IQ | IC REG BUCK ADJUSTABLE 50MA 8SON
Lowest to $2.0517
ECAD model for TPS54062DRBR
National Semiconductor (TI)
1A SIMPLE SWITCHER®, Step-Down Voltage Regulator with Features
Lowest to $9.8197
ECAD model for LM22672MRX-ADJ
Texas Instruments
3-V TO 4-V INPUT, 9-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs
Lowest to $14.7515
ECAD model for TPS54910PWPRG4
Texas Instruments
LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8DIP
Lowest to $6.8092
ECAD model for LM2578AN
Texas Instruments
Thin SOT 1-A Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 1A TSOT23-6
Lowest to $6.3228
ECAD model for LM2734ZMKX

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,415 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention