Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 2.9V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 5.5V
Output Current 2A
Switching Frequency 4MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MIC4744
Manufacturer Pack Quantity 94
MSL Level 3 (168 Hours)
Win Source Part Number 1222599-MIC4744YTSE
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4744YTSE CAD Model

Description

Microchip Technology's MIC4744YTSE: A Robust Power Management Solution

Introducing the MIC4744YTSE, a cutting-edge power management integrated circuit (PMIC) developed by Microchip Technology, a leader in the semiconductor industry. Designed to cater to the demanding needs of modern electronic systems, the MIC4744YTSE stands out with its efficiency, reliability, and versatility, making it an ideal choice for a wide range of applications.

High-Efficiency Power Regulation

The MIC4744YTSE features a synchronous buck regulator that operates at a high frequency, allowing for a compact solution with excellent power efficiency. This regulator is capable of delivering a continuous output current, making it suitable for powering core voltages of microprocessors, FPGAs, and other digital ICs that require stable and efficient power delivery.

Robust Thermal Performance and Protection Features

Designed with thermal management in mind, the MIC4744YTSE is equipped with an internal thermal shutdown mechanism to protect the device under extreme operating conditions. Additionally, it includes over-current protection and under-voltage lockout to ensure the safety and longevity of both the PMIC and the system it powers.

Flexible and Easy to Use

The MIC4744YTSE's adjustable output voltage feature provides designers with the flexibility to tailor the power supply to their specific requirements. This adaptability, combined with a compact TSSOP (Thin Shrink Small Outline Package) footprint, makes the MIC4744YTSE easy to integrate into various designs, from consumer electronics to industrial automation systems.

Enhanced Performance for Demanding Applications

With its advanced power management capabilities, the MIC4744YTSE excels in applications that demand high efficiency and precision. Whether it's for portable devices, networking equipment, or energy-sensitive IoT devices, this PMIC delivers the performance needed to ensure optimal operation and extended battery life.

In summary, the MIC4744YTSE from Microchip Technology is a power management solution that combines efficiency, protection, and design flexibility, making it a top choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $8.2958
ECAD model for ILC7081AIM5-30
IMP, Inc
Lowest to $3.6699
ECAD model for ILC7081AIM5-36
ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Intersil
Lowest to $1.6985
ECAD model for ICL7663SIJA
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
Need more? Email Us
ECAD model for TC33163EPE
Texas Instruments
Synchronous Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TSOT23-6
Lowest to $0.0886
ECAD model for TPS563208DDCR
Texas Instruments
LM2585 SIMPLE SWITCHER® 3A Flyback Regulator | IC REG MULT CONFG ADJ 3A TO263
Lowest to $29.5455
ECAD model for LM2585SX-ADJ
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ILC6382CIR-33

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention