EN
  • EN
  • DE

MIC4811YMM

Part No MIC4811YMM
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 50MA 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output -
Current - Output / Channel 50mA
Frequency -
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MIC4811
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368319-MIC4811YMM
Ultra Librarian 3D Model Ultra Librarian MIC4811YMM CAD Model

Description

Microchip Technology MIC4811YMM LED Driver

The MIC4811YMM from Microchip Technology is a high-performance LED driver designed for a variety of lighting applications. This device is part of Microchip's extensive range of power management solutions, specifically tailored to drive LEDs with precision and efficiency. The MIC4811YMM offers a compact, reliable, and energy-efficient solution for controlling LED arrays in modern electronic devices.

Key Features

  • Integrated Linear Current Regulator: The MIC4811YMM contains an integrated linear current regulator, ensuring consistent current supply to the LEDs, which is essential for uniform brightness and color consistency.
  • Low Dropout Voltage: It operates with a low dropout voltage, which minimizes power loss and improves overall efficiency, making it an ideal choice for battery-powered applications.
  • High Accuracy: This LED driver provides high accuracy current regulation, which helps to extend LED life by preventing overcurrent conditions that can lead to premature failure.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, safeguarding the LEDs and the driver itself from damage due to overheating.
  • Compact Package: The MIC4811YMM comes in a compact 10-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the MIC4811YMM allows it to be used in a wide range of applications, including:

  • Backlighting for LCD displays
  • Automotive interior and exterior lighting
  • Portable device lighting
  • General purpose indicator and illumination lighting
  • Industrial displays

Technical Specifications

  • Output Current: Up to 85mA per channel
  • Number of Channels: 3 channels for RGB or multiple white LEDs
  • Input Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 10-pin MSOP

The MIC4811YMM LED driver by Microchip Technology stands out for its high efficiency, accuracy, and reliability, making it an excellent choice for designers looking to enhance their LED lighting solutions. Its robust feature set ensures that it can meet the demands of a broad array of lighting applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess