Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 13.5W x 2 @ 4 Ohm
Operating Supply Voltage 7.2 V ~ 20 V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -20°C ~ 85°C (TA)
Manufacturer Package 14-SIPHZ
Package 14-SIP, Exposed Pad, Formed Leads
Win Source Part Number 778255-LA4625-E
Popularity Medium
Supply and Demand Status Limited
Family Name LA4625
Introduction Date October 05, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LA4625-E CAD Model

Description

ON Semiconductor LA4625-E Audio Power Amplifier

The LA4625-E is a high-performance audio power amplifier from ON Semiconductor, designed to deliver exceptional sound quality and reliability for a wide range of audio applications. This integrated circuit is well-suited for use in automotive audio systems, home stereo setups, and portable speaker systems, providing a versatile solution for manufacturers and audio enthusiasts alike.

Key Features:

  • Output Power: The LA4625-E is capable of delivering 13.5 watts per channel into a 4-ohm load, ensuring ample power for driving most speakers with clarity and strength.
  • High Efficiency: With its Class AB operation, the amplifier offers a good balance between efficiency and audio fidelity, minimizing power loss and heat generation during operation.
  • Low Distortion: The device boasts low harmonic distortion and noise, ensuring that the audio output is clean and true to the original source.
  • Thermal Protection: Built-in thermal shutdown circuitry prevents damage to the amplifier in the event of overheating, enhancing the longevity and reliability of the product.
  • Multiple Protection Features: The LA4625-E includes overvoltage, undervoltage, and short-circuit protection, safeguarding the device and connected components from electrical mishaps.

Applications:

  • Automotive audio systems
  • Home stereo and theater systems
  • Portable and Bluetooth speakers
  • Public address systems

The LA4625-E is housed in a compact package, making it easy to integrate into various designs without requiring a large amount of board space. Its robust construction and comprehensive protection features make it a reliable choice for applications where durability and consistent performance are critical.

Whether you're designing a high-fidelity home audio system or a rugged portable speaker, the LA4625-E from ON Semiconductor offers the performance and features necessary to create a superior audio experience.

You May Also Be Interested in

Panasonic
IC AMP CLASS AB STER 4.1W 12SIL / Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
Need more? Email Us
ECAD model for AN5273
New Japan Radio
Lowest to $4.4319
ECAD model for NJU72501MJE-TE3
Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $3.3322
ECAD model for TLV320ADC5120IRTER
Texas Instruments
IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Lowest to $1.5630
ECAD model for LM48820TM/NOPB
Texas Instruments
350-mW MONO AUDIO POWER AMPLIFIER
Lowest to $3.0328
ECAD model for TPA311DGN
Texas Instruments
10-W MONO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $12.2573
ECAD model for TPA032D01DCA
Texas Instruments
Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output | IC AMP AUDIO PWR .145W AB 10MSOP
Lowest to $3.1953
ECAD model for LM4911QMMX/NOPB
ON Semiconductor
IC AMP STEREO HEADPHONE 12WQFN
Need more? Email Us
ECAD model for NCP2811AMTTXG
Texas Instruments
STEREO-CHANNEL, 32-BIT, 192-KHZ, / ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Lowest to $4.7922
ECAD model for PCM1821IRTER

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.4812 $110.9624
3+ $45.5231 $136.5693
5+ $44.1001 $220.5005
7+ $42.6785 $298.7495
8+ $41.2555 $330.0440
11+ $36.9879 $406.8669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention