EN
  • EN
  • DE

TPA2005D1DGNG4

Part No TPA2005D1DGNG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1.4-W MONO FILTER-FREE CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 1.45W D 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.45W x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-MSOP-PowerPad
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Family Part Number TPA2005D1
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1271789-TPA2005D1DGNG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2005D1DGNG4 CAD Model

Description

Overview of Texas Instruments TPA2005D1DGNG4

The TPA2005D1DGNG4 is a high-fidelity, filter-free, Class-D audio power amplifier designed and manufactured by Texas Instruments (TI). This compact and energy-efficient component is ideal for portable electronics where space is at a premium and power conservation is crucial. Offering a mono output, it can drive speakers with an impedance as low as 4 ohms, making it versatile for various audio applications.

Key Features

  • Output Power: The TPA2005D1DGNG4 can deliver 1.4W of continuous RMS power to a 4-ohm load with less than 1% THD+N when powered by a 5V supply. This power output is suitable for a range of small to medium-sized audio devices.
  • Efficiency: With its Class-D operation, it boasts high efficiency, which not only conserves power but also reduces the heat generated during operation, thus eliminating the need for bulky heat sinks and enabling a more compact device design.
  • Filter-Free Modulation: The device employs a filter-free modulation scheme which allows for reduced component count and system cost, as well as simplifying the circuit design.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features safeguard the amplifier and the overall system from damage due to overheating or output to ground shorts.

Applications

With its small footprint and high efficiency, the TPA2005D1DGNG4 is particularly well-suited for portable electronic devices, such as:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablet Computers
  • GPS Units

Package and Quality

The TPA2005D1DGNG4 is offered in an 8-pin MSOP PowerPAD package, which is optimized for thermal performance. Texas Instruments' commitment to quality ensures that this product meets rigorous industry standards for reliability and performance, making it a trusted choice for designers and manufacturers of audio equipment.

For those looking to integrate high-quality audio amplification into their designs without compromising on space or power efficiency, the TPA2005D1DGNG4 from Texas Instruments presents an excellent solution.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6961 $50.8830
63+ $1.5888 $100.0944
98+ $1.5351 $150.4398
141+ $1.4278 $201.3198
182+ $1.3741 $250.0862
228+ $1.3204 $301.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,290 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess