The NXP TDF8599BTH/N1CS is a high-performance, integrated Class-D audio amplifier designed to deliver exceptional sound quality with high efficiency. This advanced audio solution is perfect for automotive audio applications as well as high-fidelity home audio systems, offering both power and precision to drive a superior listening experience.
Key Features
- High Output Power: Capable of delivering up to 2 x 140 W into 4 ohm loads, this amplifier can power even the most demanding speakers.
- Efficiency: With its Class-D architecture, it achieves greater than 90% efficiency, reducing energy consumption and heat dissipation.
- Advanced Diagnostics: The device includes sophisticated diagnostic capabilities for overtemperature, short-circuit, and under-voltage conditions, ensuring reliable operation and protection for both the amplifier and the speakers.
- I2C-bus Control: It features an I2C-bus interface for advanced control and diagnostics, allowing for integration with modern digital audio systems.
- Multiple Switching Modes: The TDF8599BTH/N1CS supports both single-ended and bridge-tied load (BTL) configurations, providing flexibility in application design.
Applications
The NXP TDF8599BTH/N1CS is ideally suited for a variety of applications, including:
- Car audio amplifiers
- High-fidelity home audio systems
- Active loudspeakers
- Public address systems
Technical Specifications
Parameter
Value
Output Power (per channel)
2 x 140 W (4 ohm)
Efficiency
> 90%
Load Impedance
Compatible with 4, 6, and 8 ohm speakers
Supply Voltage
6 V to 36 V
THD+N
Low
Package
HSOP24
With its robust design and versatile features, the NXP TDF8599BTH/N1CS stands out as a top choice for audio amplification solutions that require high power, efficiency, and reliability.