Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 30mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 1076655-MIC49150BR TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC49150BR TR CAD Model

Description

MIC49150BR TR Voltage Regulator by Microchip Technology

The MIC49150BR TR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, tailored to deliver a stable and reliable power supply in a wide range of applications. This LDO is particularly designed to meet the rigorous requirements of high-speed analog circuits, providing clean and consistent voltage with minimal dropouts.

Key Features

  • Output Voltage: The MIC49150BR TR offers a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Current Capability: With an ability to deliver up to 1.5A of continuous output current, it is well-suited for powering high-demand circuitry.
  • Low Dropout: Its low dropout performance ensures efficient operation even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Excellent Transient Response: The regulator is designed to maintain voltage stability during rapid changes in load, which is crucial for maintaining the performance of high-speed and precision circuits.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the downstream circuitry from damage due to overheating or excessive current draw.
  • Adjustable Output: The output voltage can be precisely adjusted to meet specific design requirements, providing versatility across various applications.

Applications

The MIC49150BR TR is an excellent choice for a myriad of applications including, but not limited to:

  • High-speed data communication equipment
  • Precision analog systems
  • FPGA and DSP power supplies
  • Networking and telecommunication devices
  • Portable and battery-powered electronics

Package and Availability

The MIC49150BR TR comes in a robust surface-mount package, designed for easy integration into a variety of circuit boards. The part is available in tape and reel packaging, facilitating efficient assembly for high-volume production. Microchip Technology ensures the availability of this LDO to meet both small-scale prototyping and large-scale manufacturing needs.

With its high reliability, flexible design options, and comprehensive protection features, the MIC49150BR TR from Microchip Technology stands out as a superior power management solution for designers looking to optimize the performance and longevity of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.3191
ECAD model for TC1107-3.0VUATR
Texas Instruments
IC REG LDO 2.5V 0.5A 8SON
Lowest to $2.1250
ECAD model for TPS73525DRBT
Texas Instruments
POSITIVE-VOLTAGE REGULATORS
Lowest to $0.3831
ECAD model for UA78M33CDCYG3
Texas Instruments
IC REG LDO 5V 0.8A DDPAK
Need more? Email Us
ECAD model for LP3961ES-5.0/NOPB
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T
Microchip Technology
IC REG LDO 1.8V 0.2A SOT89-3
Lowest to $2.2082
ECAD model for MCP1703T-1802E/MB
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $4.0400
ECAD model for TLE4267SNKSA1
Texas Instruments
IC REG LDO -12V 0.1A 8SOIC
Lowest to $1.0440
ECAD model for LM79L12ACM
Texas Instruments
IC REG LDO 5V 0.25A TO220-7
Need more? Email Us
ECAD model for LM9070T/NOPB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2301 $67.6816
38+ $3.4708 $131.8904
58+ $3.3620 $194.9960
80+ $3.2534 $260.2720
103+ $3.1447 $323.9041
138+ $2.8200 $389.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,600 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention