EN
  • EN
  • DE

MIC5021BN

Part No MIC5021BN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET HI SIDE HS 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 12 V to 36 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Rise and Fall Time 400ns, 400ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 208364-MIC5021BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5021BN CAD Model

Description

Microchip Technology's MIC5021BN: A Robust MOSFET Driver

The MIC5021BN is a high-side MOSFET driver developed by Microchip Technology, designed to operate at a supply voltage range of 4.5V to 18V. This versatile driver is capable of driving a wide variety of N-Channel MOSFETs, making it a suitable choice for a diverse array of applications, including but not limited to, automotive, industrial control systems, and motor control circuits.

One of the key features of the MIC5021BN is its integrated charge pump, which ensures a consistent gate drive for the MOSFET, even at low supply voltages. This charge pump allows the gate voltage to exceed the supply voltage, ensuring that the MOSFET is fully enhanced and reducing the on-resistance for more efficient operation.

The device is designed with protection features in mind. It includes an under-voltage lockout (UVLO) that ensures the driver operates only when the supply voltage is within an acceptable range, protecting the circuit from low voltage conditions that could lead to inefficient MOSFET switching. Additionally, the MIC5021BN provides a current limit feature to safeguard the MOSFET from overcurrent conditions, which could otherwise cause damage to the component or the system it is a part of.

Microchip's MIC5021BN offers a TTL/CMOS-compatible input, allowing it to interface seamlessly with a variety of logic devices. This compatibility ensures that the MOSFET driver can be easily integrated into a wide range of digital systems without the need for additional level-shifting hardware.

The driver comes in a robust package, the 8-pin PDIP (Plastic Dual In-line Package), which is known for its ease of handling and soldering onto a printed circuit board (PCB). This package is particularly suitable for applications where space is not at a premium and where the device may need to be replaced or removed for maintenance or upgrades.

In summary, the MIC5021BN from Microchip Technology is a reliable and flexible high-side MOSFET driver that offers ease of use, robust protection features, and compatibility with a wide range of control logic. Its built-in charge pump, UVLO, and current limit features make it an ideal choice for driving N-Channel MOSFETs in various applications.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3749 $60.7482
42+ $2.7697 $116.3274
65+ $2.6831 $174.4015
89+ $2.5964 $231.0796
116+ $2.5098 $291.1368
155+ $2.2499 $348.7345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess