EN
  • EN
  • DE
  • IT

STG3682QTR

Part No STG3682QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 5.2 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 15ns, 13ns
-3db Bandwidth 800MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 20nA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-QFN (1.8x1.4)
Win Source Part Number 031184-STG3682QTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STG3682QTR CAD Model

Description

The STG3682QTR is a high-performance, dual single-pole double-throw (SPDT) switch from STMicroelectronics, designed for precision and reliability in a wide range of applications. This switch is part of STMicroelectronics' broad portfolio of switch products that cater to the needs of modern electronic systems, providing efficient solutions for signal routing.

Key Features

  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 1.65V to 5.5V, making it versatile for use in various circuits and systems that operate at different voltage levels.
  • Low On-Resistance: The STG3682QTR boasts low on-resistance (R<sub>on), which is typically around 0.5 ohms. This feature minimizes signal distortion and power loss, ensuring high signal integrity and energy efficiency.
  • High-Speed Operation: It is capable of high-speed switching, which is essential for applications that require rapid signal routing and minimal transition times.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the switch against damage from static electricity and enhancing its durability and lifespan.
  • Low Power Consumption: It is designed with power conservation in mind, featuring low power consumption that is ideal for battery-powered and portable applications.

Applications

The STG3682QTR is suitable for a variety of applications, including but not limited to:

  • Signal routing in audio, video, and data communication systems
  • Portable and battery-powered devices
  • Test and measurement equipment
  • Computer peripherals and network switches

Package and Quality

The STG3682QTR comes in a compact QFN-10 package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and minimal parasitic effects. STMicroelectronics is committed to delivering high-quality products, and the STG3682QTR is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NCX4 3OHM 16UCSP
Need more? Email Us
Vishay
IC SWITCH SPST-NCX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $1.7548
Maxim Integrated
IC SWITCH SPDT X 1 60OHM 8SOIC / 1 Circuit IC Switch 2:1 60Ohm 8-SOIC
Lowest to $3.2356
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Vishay
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $1.1506
Analog Devices Inc.
CMOS 4/8 CHANNEL ANALOG MULTIPLE / Circuit IC Switch
Lowest to $101.3678
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us
Maxim Integrated
IC SWITCH DPDT-NCX2 50OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4815 $52.3705
17+ $6.1387 $104.3579
26+ $5.9468 $154.6168
35+ $5.7550 $201.4250
45+ $5.5632 $250.3440
61+ $4.9877 $304.2497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess