Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 10mA
Voltage - Input 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 058727-MIC5159BM6TR
Ultra Librarian 3D Model Ultra Librarian MIC5159BM6TR CAD Model

Description

The MIC5159BM6TR from Microchip Technology is a high-performance, adjustable output low-dropout (LDO) linear voltage regulator designed for use in a variety of applications requiring voltage regulation with minimal power loss. This component is part of the MIC5159 series, known for its reliability and efficiency in managing power supply requirements.

Key Features

  • Adjustable Output Voltage: The output voltage of the MIC5159BM6TR can be adjusted to meet the specific needs of the application, providing designers with flexibility in their circuit designs.
  • Low Dropout Voltage: Designed to operate with a minimal difference between the input and output voltage, this LDO regulator ensures efficient use of power and minimizes heat generation.
  • High Output Current: Capable of delivering a high output current, this device can power a wide range of components, making it suitable for various electronic devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the system from damage due to excessive heat.
  • Short-Circuit Protection: The MIC5159BM6TR includes short-circuit protection to prevent damage from output short conditions, enhancing the overall durability of the regulator.
  • Surface Mount Package: Provided in a compact SOT-23-6 package, this regulator is ideal for space-constrained applications, allowing for a more streamlined circuit design.

Applications

The versatility of the MIC5159BM6TR makes it suitable for a broad range of applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

With its combination of features, the MIC5159BM6TR is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Whether it's for consumer electronics, industrial systems, or automotive applications, this LDO from Microchip Technology stands out for its performance and adaptability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Dual 1A Adjustable/Fixed Low Dropout Linear Regulators
Need more? Email Us
ECAD model for FAN1537PC
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Need more? Email Us
ECAD model for MIC5158YN
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
ECAD model for UC2833N
NEC
Need more? Email Us
ECAD model for UPC78L15
Fairchild/ON Semiconductor
4-Terminal Adjustable Voltage Regulators
Need more? Email Us
ECAD model for UA79MG
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
ECAD model for MIC5156-3.3YN
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N15T1B-E1
Texas Instruments
Need more? Email Us
ECAD model for L1087MP-ADJ
Renesas Electronics America
Need more? Email Us
ECAD model for M5237ML CF0J

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention