EN
  • EN
  • DE

MIC5209-2.5BM

Part No MIC5209-2.5BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Low-Noise LDO Regulator | IC REG LINEAR 2.5V 500MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.6V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 25mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC5209
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222702-MIC5209-2.5BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5209-2.5BM CAD Model

Description

Product Overview: MIC5209-2.5BM from Microchip Technology

The MIC5209-2.5BM is a highly reliable, low dropout voltage regulator designed and manufactured by Microchip Technology. This integrated circuit is engineered to deliver a fixed output voltage of 2.5V with an impressive accuracy, making it an ideal power supply solution for a wide range of electronic applications.

Key Features

  • Output Voltage: The device provides a stable 2.5V output, which is essential for sensitive electronics that require a precise voltage level for optimal operation.
  • High Current Capability: With an ability to deliver up to 500mA of output current, the MIC5209-2.5BM can power a variety of components, from simple sensors to more demanding processors.
  • Low Dropout: The low dropout voltage feature ensures efficient operation even when the input voltage is very close to the output voltage, thereby preserving battery life in portable devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit functions provide additional safety for your electronic designs, protecting them against excessive temperature and current conditions.
  • Low Noise: This regulator is optimized for low output noise, making it suitable for noise-sensitive applications such as RF circuits and precision analog systems.
  • Stable with Ceramic Capacitors: The MIC5209-2.5BM is stable with low-ESR ceramic capacitors, which reduces the size and cost of the overall power supply design.

Applications

Due to its versatility and high performance, the MIC5209-2.5BM is commonly used in a variety of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor/microcontroller power supplies
  • Reference voltage sources
  • Peripheral power supplies

Package and Reliability

The MIC5209-2.5BM is offered in a TO-263 (D2PAK) package, which is known for its robustness and good heat dissipation characteristics. This, along with Microchip’s reputation for reliability, ensures that the MIC5209-2.5BM is a solid choice for designers looking to create durable and long-lasting electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5960 $59.6000
240+ $0.4886 $117.2640
370+ $0.4736 $175.2320
505+ $0.4585 $231.5425
655+ $0.4435 $290.4925
875+ $0.3973 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess