EN
  • EN
  • DE

MIC5219-2.8YML-TR

Part No MIC5219-2.8YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.5A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package 6-MLF (2x2)
Win Source Part Number 103631-MIC5219-2.8YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5219-2.8YML-TR CAD Model

Description

The MIC5219-2.8YML-TR is a high-performance, low dropout voltage regulator from Microchip Technology, designed to provide a steady 2.8V output from a wider input voltage range. This regulator is ideally suited for battery-powered devices, due to its low quiescent current and high efficiency, which help to extend battery life.

Key Features

  • Output Voltage: Fixed 2.8V output with high accuracy.
  • Current Capacity: Capable of delivering up to 500mA of continuous output current.
  • Low Dropout: Offers a low dropout voltage, which ensures efficient regulation even when the input voltage is close to the output voltage.
  • High Efficiency: Designed for battery-operated systems with low quiescent current, reducing power consumption when idle.
  • Stability: Stable with low-ESR ceramic capacitors, providing improved output stability.
  • Protection Features: Includes built-in over-current protection and thermal shutdown to safeguard the device and the system.
  • Package: Available in a small 6-Lead MLF® package, ideal for space-constrained applications.

Applications

The MIC5219-2.8YML-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Wireless communication systems
  • Handheld instruments
  • Microcontroller power supplies

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC5219-2.8YML-TR is no exception. It is manufactured to high standards, ensuring consistent performance and durability for the end-user. The device is also available in tape and reel packaging (denoted by the '-TR' suffix), which facilitates efficient assembly for high-volume production.

Ordering Information

The MIC5219-2.8YML-TR is available for order from Microchip Technology and its authorized distributors. Ensure to consult the latest datasheets for the most detailed and up-to-date information about the product specifications and ordering options.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to €0.2692
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to €0.8803
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to €0.0715
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to €0.5277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess