Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.35V @ 500mA (Typ)
Output Current 500mA
Operating Supply Current 45μA to 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 20 V
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 108303-MIC5239BMM
Ultra Librarian 3D Model Ultra Librarian MIC5239BMM CAD Model

Description

Product Overview: MIC5239BMM from Microchip Technology

The MIC5239BMM is a robust linear voltage regulator from Microchip Technology, designed to deliver a high level of performance for a wide range of applications. This regulator is capable of sourcing up to 500mA of output current, making it suitable for medium power needs in various electronic devices.

Key Features

  • Output Voltage: The MIC5239BMM offers a fixed output voltage, providing stable and reliable power supply to meet the requirements of sensitive electronic circuits.
  • High Output Current: With the ability to supply up to 500mA, it can power a wide array of components, from microcontrollers to small motors.
  • Low Dropout Voltage: The low dropout (LDO) nature of this regulator ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Thermal Overload Protection: The built-in thermal shutdown feature protects the device from damage due to excessive heat, enhancing its reliability and longevity.
  • Short-Circuit Protection: The MIC5239BMM is equipped with current limit and short-circuit protection, ensuring the safety of the regulator and the connected components in case of a fault.

Applications

The MIC5239BMM is versatile and can be used in a variety of applications, such as:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies for computers
  • Automotive electronics

Package and Availability

Encased in a compact MSOP-8 package, the MIC5239BMM offers a space-saving solution for designs where board space is at a premium. Its small footprint does not compromise its performance or reliability, making it an excellent choice for both prototyping and production runs. Available through Microchip Technology and authorized distributors, the MIC5239BMM is ready to be integrated into your next project.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301C-TR-FE
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301B-TR-FE
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to $0.5150
ECAD model for NCP553SQ28T1G
Texas Instruments
IC REG LINEAR 1.85V 150MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Lowest to $0.2048
ECAD model for TLV713185PDQNR
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to $0.5088
ECAD model for NCP718ASNADJT1G
ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2702
ECAD model for NCV1117DTARKG
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to $0.4966
ECAD model for NCP699SN50T1G
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
Analog Devices Inc.
IC REG LIN POS ADJ 500MA 12DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 12-DFN (4x3)
Need more? Email Us
ECAD model for LT3066IDE#TRPBF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention