EN
  • EN
  • DE

MIC5264-SJYML-TR

Part No MIC5264-SJYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V/3.3V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, 10-MLF®
Case / Package 10-MLF® (3x3)
Family Name MIC5264
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5264-SJYML TR, MIC5264-SJYML TR-ND, MIC5264-SJYMLTR, MIC5264-SJYMLTR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884788-MIC5264-SJYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5264-SJYML-TR CAD Model

Description

Microchip Technology MIC5264-SJYML-TR

The MIC5264-SJYML-TR from Microchip Technology is a high-performance, low-dropout regulator (LDO) designed to provide a stable and reliable power supply for a wide range of applications. This LDO is particularly well-suited for portable electronic devices, where power efficiency and space constraints are critical considerations.

This regulator offers an impressive output voltage accuracy and is capable of delivering up to 150mA of continuous output current. The MIC5264-SJYML-TR operates over a wide input voltage range, making it versatile for various operating conditions. The device's low quiescent current makes it an excellent choice for battery-powered applications, as it helps to extend battery life by minimizing power consumption when the device is in standby mode.

One of the standout features of the MIC5264-SJYML-TR is its thermal shutdown protection, which safeguards the device and its load against potential damage from overheating. Additionally, the regulator includes current limit protection to prevent excessive currents that could otherwise harm the electronic components it powers.

The MIC5264-SJYML-TR comes in a compact, leadless 6-pin 2x2mm MLF® package, which is perfect for space-constrained applications. Its small footprint allows for high-density PCB layouts, which is essential for modern miniature electronic devices. The device is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

This product is available in a tape and reel format (denoted by the "TR" at the end of the part number), which is ideal for automated manufacturing processes, allowing for efficient and cost-effective assembly.

In summary, the Microchip Technology MIC5264-SJYML-TR is a reliable and efficient solution for designers who require a high-quality LDO voltage regulator that combines performance with a small package size. Its features make it an excellent choice for a variety of applications, including portable devices, wireless communications, and digital electronics.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess