EN
  • EN
  • DE

MIC5310-MMYML-TR

Part No MIC5310-MMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 2.8V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1077018-MIC5310-MMYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5310-MMYML-TR CAD Model

Description

Microchip Technology's MIC5310-MMYML-TR: High-Performance Dual LDO

The MIC5310-MMYML-TR from Microchip Technology is an advanced dual Low Dropout Regulator (LDO) designed to deliver high-performance power management solutions for a wide range of applications. This precision voltage regulator offers two independently controlled output channels, each capable of supplying up to 150mA of current. It is housed in a compact, leadless 10-pin 2x2mm MLF® package, making it an excellent choice for space-constrained applications.

One of the standout features of the MIC5310 is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial for battery-powered devices, where maximizing battery life is crucial. The LDO's fast transient response and low quiescent current further contribute to its efficient performance, making it a reliable power source for sensitive electronic components.

The MIC5310-MMYML-TR is designed with versatility in mind, supporting a wide input voltage range from 2.25V to 5.5V. This flexibility allows it to accommodate various power sources, including standard 3.3V and 5V rails. Each output is adjustable with external resistors, providing designers with the freedom to set precise voltage levels as required by their specific application.

Additional features of the MIC5310 include thermal shutdown protection and current limit protection, safeguarding the device and connected components from potential damage due to overheating or overcurrent conditions. The device also boasts a low-power enable pin for each regulator, allowing users to control power consumption by selectively enabling or disabling each output.

With its high accuracy, low noise, and excellent load and line regulation, the MIC5310-MMYML-TR is an ideal choice for powering sensitive RF and analog circuitry, portable electronics, and other applications where stable and reliable power is essential. Its robust design and comprehensive protection features ensure that it can meet the stringent requirements of a broad range of industrial, commercial, and consumer products.

Microchip Technology's commitment to quality and performance is embodied in the MIC5310-MMYML-TR, making it a trusted solution for designers looking to optimize their power management strategies.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess