EN
  • EN
  • DE

MIC5310-PNYML-TR

Part No MIC5310-PNYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/2.85V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V, 3V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1077021-MIC5310-PNYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5310-PNYML-TR CAD Model

Description

Microchip Technology's MIC5310-PNYML-TR

The MIC5310-PNYML-TR is a high-performance, dual-output Low Dropout Regulator (LDO) from Microchip Technology, designed to provide a reliable and efficient power management solution for a wide range of applications. This LDO is part of the MIC5310 series, known for its stability, accuracy, and low noise characteristics, making it an ideal choice for sensitive electronic devices.

Key Features:

  • Output Voltage: The MIC5310 offers dual outputs with high accuracy, ensuring stable power supply to critical components.
  • Low Dropout: With a low dropout voltage, this LDO operates efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • High Current Capability: It is capable of delivering up to 150mA on each output, making it suitable for powering a variety of ICs and peripherals.
  • Low Noise: The design of the MIC5310-PNYML-TR emphasizes low output noise, which is crucial for maintaining the integrity of sensitive analog and RF signals.
  • Power Good Output: This feature provides a status signal indicating when the output is within its nominal voltage range, which is essential for system reliability and monitoring.
  • Thermal Shutdown: To protect against overheating, the device includes a thermal shutdown mechanism that turns off the regulator if the internal temperature exceeds safe operating limits.
  • Current Limit Protection: The built-in current limit protection prevents damage to the regulator and the downstream circuitry in the event of a fault or overload condition.
  • Package: The MIC5310-PNYML-TR comes in a compact MLF® package that is suitable for space-constrained applications.

Applications:

The MIC5310-PNYML-TR is versatile and can be used in a variety of electronic devices, including:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Digital cameras and audio devices
  • Medical and healthcare equipment
  • Networking and telecommunication systems

With its combination of dual outputs, low dropout, and high current capabilities, the MIC5310-PNYML-TR from Microchip Technology stands out as a robust power management solution that can meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess