EN
  • EN
  • DE

NCP1523BFCT2G

Part No NCP1523BFCT2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A 8FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.2V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 3.3V
Output Current 600mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-FlipChip
Win Source Part Number 209064-NCP1523BFCT2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1523BFCT2G CAD Model

Description

ON Semiconductor NCP1523BFCT2G: Power Management IC

The NCP1523BFCT2G is a high-performance, fixed-frequency, step-down integrated circuit (IC) from ON Semiconductor, designed for portable applications. This compact and efficient power management IC is ideal for converting battery voltage into a lower, regulated voltage essential for powering various electronic devices such as smartphones, tablets, and other handheld gadgets.

Main Features

  • Adjustable Output Voltage: The NCP1523BFCT2G allows users to set the output voltage to a desired level, ensuring compatibility with a wide range of devices and applications.
  • High Efficiency: With its high switching frequency and low quiescent current, it operates with high efficiency, which is crucial for extending battery life in portable devices.
  • Small Footprint: The IC comes in a compact 5-pin TSOP package, making it suitable for space-constrained applications.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, enhancing system reliability.
  • Current Mode Operation: The current mode control provides excellent transient response, reducing output voltage deviations in response to load changes.

Applications

The NCP1523BFCT2G is versatile and can be used in a variety of applications, including:

  • Portable Media Players
  • Handheld Devices
  • Wireless and RF Devices
  • Personal Digital Assistants (PDAs)

Technical Specifications

Some of the key technical specifications of the NCP1523BFCT2G include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: Adjustable
  • Switching Frequency: Up to 3 MHz
  • Output Current: Up to 600 mA
  • Package Type: 5-Pin TSOP

ON Semiconductor's NCP1523BFCT2G is a robust solution for designers looking to integrate a reliable power management system into their portable applications. Its high efficiency, adjustable output voltage, and small form factor make it an excellent choice for modern electronic devices that demand compact and energy-efficient power solutions.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1584 $72.3168
4+ $29.6685 $118.6740
7+ $28.7422 $201.1954
9+ $27.8147 $250.3323
11+ $26.8872 $295.7592
15+ $24.1060 $361.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess