EN
  • EN
  • DE

MIC5310-SMYML-TR

Part No MIC5310-SMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.8V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 3.3V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 2.8V
Voltage - Dropout (Typical) 0.035V @ 150mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 103998-MIC5310-SMYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5310-SMYML-TR CAD Model

Description

Microchip Technology MIC5310-SMYML-TR

The MIC5310-SMYML-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit, meticulously designed and manufactured by Microchip Technology. This precision voltage regulator is an exemplary solution for applications requiring separate voltage domains, delivered with high accuracy and minimal noise. It is particularly well-suited for portable electronic devices where power efficiency and conservation are of utmost importance.

Key features of the MIC5310-SMYML-TR include its dual 150mA LDOs, which enable the device to supply two independent voltage outputs simultaneously. These outputs are impressively stable, thanks to the low dropout characteristic, which ensures consistent performance even with minimal differences between the input and output voltages. The low dropout voltage also contributes to enhanced battery life in portable applications by allowing the system to operate effectively over a broader range of battery voltages.

The MIC5310-SMYML-TR boasts excellent transient response and low quiescent current, making it an ideal choice for battery-powered devices. Its high PSRR (Power Supply Rejection Ratio) ensures that output voltage remains stable despite variations in the input voltage, which is critical for maintaining device performance and preventing unexpected resets or failures.

Moreover, the device comes in a compact, lead-free 10-lead 2x2mm MLF® package, which is both space-saving and environmentally friendly. This small footprint makes the MIC5310-SMYML-TR a perfect fit for space-constrained applications such as mobile phones, PDAs, and other handheld devices.

For enhanced safety, the MIC5310-SMYML-TR is equipped with built-in thermal shutdown and current limit features. These protective mechanisms safeguard the device and the system it powers from damage due to overheating and overcurrent conditions, respectively. Additionally, the LDO is fully RoHS compliant, aligning with global standards for the restriction of hazardous substances in electronic equipment.

In summary, the Microchip Technology MIC5310-SMYML-TR is an efficient, reliable, and compact solution for applications demanding high-quality power regulation. Its dual-output configuration, low dropout voltage, and robust protection features make it a versatile component for a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess