EN
  • EN
  • DE

MIC5310-SRYML-TR

Part No MIC5310-SRYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/3.2V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.2V, 3.3V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1077026-MIC5310-SRYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5310-SRYML-TR CAD Model

Description

Microchip Technology's MIC5310-SRYML-TR: A High-Performance Dual LDO

The MIC5310-SRYML-TR from Microchip Technology is a state-of-the-art dual low-dropout (LDO) linear voltage regulator that offers exceptional performance in a compact package. Designed to meet the rigorous demands of modern electronic devices, this LDO provides stable and reliable power supply, making it an ideal choice for a wide range of applications, from portable gadgets to automotive electronics.

Key Features

  • High Accuracy: The MIC5310 offers high output voltage accuracy, ensuring precise power delivery to sensitive components.
  • Low Dropout Voltage: With its low dropout voltage, the MIC5310 ensures efficient operation even when the input voltage is close to the output voltage, which is critical for battery-operated devices.
  • Dual Independent Outputs: This LDO features two independently regulated outputs, providing versatility in powering multiple devices or systems with different voltage requirements.
  • High Current Capability: Each output can supply up to 150mA of current, catering to a broad range of power needs.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the downstream components from damage due to overheating or excessive current draw.
  • Low Quiescent Current: The MIC5310 is optimized for low quiescent current, which enhances battery life in portable applications.

Applications

The versatility of the MIC5310-SRYML-TR makes it suitable for multiple applications, including but not limited to:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Digital Cameras
  • GPS and Navigation Systems
  • Automotive Electronics

Package and Quality

The MIC5310 is offered in a compact, lead-free 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. It is also available in tape and reel packaging (denoted by the 'TR' suffix), facilitating efficient assembly for high-volume production. Microchip Technology's commitment to quality ensures that this LDO meets rigorous industry standards for performance and reliability.

With its dual-channel configuration, low power consumption, and robust protection features, the MIC5310-SRYML-TR from Microchip Technology stands out as a high-performance solution for any application requiring efficient, reliable power management.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess