EN
  • EN
  • DE

MIC5313-FFYMT-TR

Part No MIC5313-FFYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V1.5V 0.3A 10-Pin TDFN T/R / IC REG LDO 1.5V 0.3A 10TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.5V, 1.5V
Voltage Dropout (Maximum) 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 12μA
PSRR 65dB ~ 40dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-UFDFN, 10-TMLF
Manufacturer Package 10-TMLF (2x2)
Win Source Part Number 788727-MIC5313-FFYMT-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5313
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC5313-FFYMT-TR CAD Model

Description

Product Overview: MIC5313-FFYMT-TR from Microchip Technology

The MIC5313-FFYMT-TR is an advanced, highly-efficient, dual-channel linear voltage regulator produced by Microchip Technology, a leading manufacturer in the semiconductor industry. This precision device is designed to provide a stable and reliable power source for a wide range of applications, ensuring optimal performance in various electronic devices.

Key Features

  • Output Voltage: The MIC5313 offers a fixed output voltage, providing a stable power supply to sensitive electronic components.
  • Dual Channel: It features two independent channels, allowing for simultaneous voltage regulation of different circuits or systems within an electronic device.
  • High Efficiency: With its linear regulation, the MIC5313 ensures minimal loss of power, translating to higher efficiency and better battery life for portable applications.
  • Low Dropout: The low dropout (LDO) characteristic of this regulator means it can maintain regulation with a minimal difference between the input voltage and output voltage, which is crucial for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal shutdown features that protect the regulator from overheating and potential damage, increasing the reliability and longevity of both the MIC5313 and the host device.
  • Current Limiting: Integrated current limiting safeguards the regulator and the downstream components from excessive current draw and potential damage.
  • Package: The MIC5313-FFYMT-TR comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The versatility of the MIC5313-FFYMT-TR makes it an ideal choice for a variety of electronic applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Devices
  • Digital Cameras
  • Other Battery-Powered Devices

Conclusion

In summary, the MIC5313-FFYMT-TR from Microchip Technology is a robust and efficient solution for power management challenges. Its dual-channel design, low dropout, and thermal protection features make it a reliable choice for designers and engineers looking to enhance the performance and safety of their electronic products.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9808 $58.8480
145+ $0.8048 $116.6960
225+ $0.7798 $175.4550
310+ $0.7546 $233.9260
400+ $0.7294 $291.7600
530+ $0.6540 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess